EN
  • EN
  • DE

X28C64P-15

Part No X28C64P-15
Manufacturer Xicor Inc.
Catalog Electronic Wholesale
Description 5 Volt, Byte Alterable E2PROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xicor Inc.
Win Source Part Number 1280900-X28C64P-15
Manufacturer Homepage www.xicor.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X28C64P-15 CAD Model

Description

The X28C64P-15 is a 64K (8K x 8) parallel EEPROM manufactured by Xicor Inc. This device is a high-performance, low-power electrically erasable and programmable read-only memory (EEPROM). It's designed for applications where non-volatile memory storage and in-system programmability are crucial.

Applications

  • Embedded systems requiring non-volatile storage.
  • Industrial control equipment for storing configuration data.
  • Data logging applications where data retention is essential.
  • Instrumentation and measurement devices.
  • Programmable logic controllers (PLCs).

Features

  • Organization: 8K x 8 bits.
  • Access Time: 150 ns.
  • Supply Voltage: 5V.
  • Endurance: 10,000 cycles.
  • Data Retention: 10 years.
  • Automatic Page Write Operation: Minimizes write cycle time.
  • Self-Timed Write Cycle: Simplifies system design.
  • TTL Compatible I/O: Ensures easy interfacing with standard logic circuits.
  • Low Power CMOS Technology: Reduces power consumption.
  • JEDEC Standard Pinout: Facilitates easy replacement and upgrades.

Benefits

  • Non-Volatile Storage: Data is retained even when power is removed, ensuring reliable storage of critical information.
  • In-System Programmability: Allows for easy updates and modifications without removing the device from the circuit.
  • Fast Access Time: Enables quick data retrieval, improving system performance.
  • Low Power Consumption: Reduces energy usage, making it suitable for battery-powered applications.
  • Easy Integration: TTL compatible I/O and JEDEC standard pinout simplify system design and integration.

Additional Details

The X28C64P-15 uses a standard 28-pin DIP package. The device features an automatic page write operation, which minimizes the time required to write data. Its self-timed write cycle further simplifies system design by eliminating the need for external timing circuits. The EEPROM utilizes CMOS technology for low power consumption and high noise immunity. This combination of features makes it a reliable and versatile non-volatile memory solution.

You May Also Be Interested in

Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess