EN
  • EN
  • DE

X2864BD25

Part No X2864BD25
Manufacturer Xicor Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1017218-X2864BD25
Categories OEM Parts(T-Z)
Manufacturer Xicor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian X2864BD25 CAD Model

Description

The Xicor X2864BD25 is a 64K (8K x 8) EEPROM (Electrically Erasable Programmable Read-Only Memory). It's designed for applications requiring non-volatile storage and in-system reprogrammability.

Applications:

  • Data Logging Systems
  • Industrial Control Equipment
  • Embedded Systems for storing configuration data
  • Robotics
  • Instrumentation
  • Medical Devices

Features:

  • Fast Access Time: 250ns
  • Low Power CMOS Technology
  • Automatic Page Write Operation
  • Data Polling for End of Write Detection
  • TTL Compatible Inputs and Outputs
  • Self-Timed Write Cycle
  • Endurance: Minimum 10,000 Write Cycles
  • Data Retention: 10 Years

Benefits:

  • Reliable Non-Volatile Data Storage: Ensures data is retained even when power is removed, critical for system reliability.
  • In-System Reprogrammability: Allows for easy updates and modifications to stored data without removing the device from the system.
  • Fast Write Times: Reduces write cycle times, improving system performance.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Easy Integration: TTL compatible inputs and outputs simplify interfacing with other system components.

Additional Details:

The X2864BD25 utilizes a CMOS process for low power consumption and high performance. The automatic page write feature allows for efficient writing of data blocks. Data polling provides a simple method to determine the end of the write cycle, allowing the system to proceed with other tasks. The device is typically available in a 28-pin DIP (Dual In-line Package).

This EEPROM is often employed in applications where firmware updates or configuration settings need to be stored persistently and updated occasionally. Its ease of use and reliable performance make it a popular choice for embedded systems developers.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Microchip Technology
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
Hewlett Packard
Need more? Email Us
U-blox
Lowest to $110.7143

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess