EN
  • EN
  • DE

X2816AD25

Part No X2816AD25
Manufacturer Xicor Inc.
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1208125-X2816AD25
Categories Custom Parts
Manufacturer Xicor Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X2816AD25 CAD Model

Description

The X2816AD25 is a 16K (2K x 8) EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor Inc. This memory device is designed for applications requiring non-volatile storage with in-system reprogrammability. It's suitable for storing configuration parameters, lookup tables, and other data that needs to be updated occasionally. This particular part number, X2816AD25, indicates a specific speed grade and operating voltage within the X2816A family.

Applications

  • Industrial Control Systems: Storing calibration data, configuration settings, and program code for industrial equipment.
  • Embedded Systems: Holding system parameters, boot code, and user preferences in embedded applications.
  • Robotics: Storing robot arm positions, calibration data, and control algorithms.
  • Instrumentation: Storing calibration constants and measurement settings for electronic instruments.
  • Data Acquisition Systems: Used for storing configuration data and logged sensor readings.

Features

  • 16K (2K x 8) EEPROM: Offers 16 kilobits of non-volatile storage capacity organized as 2048 bytes of 8 bits each.
  • In-System Programmability: Allows for easy reprogramming without removing the device from the circuit.
  • Fast Access Time (250ns): The "25" in the part number (X2816AD25) typically indicates an access time of 250ns.
  • Page Write Mode: Supports page write operations for faster programming.
  • Automatic Erase Before Write: Simplifies the write process by automatically erasing the memory location before writing new data.
  • TTL Compatible: Directly compatible with TTL logic levels.
  • Low Power Consumption: Designed for low power operation.

Benefits

  • Non-Volatile Storage: Retains data even when the power is turned off.
  • Reprogrammability: Allows for easy updates and modifications to the stored data.
  • Fast Access: Provides fast data retrieval for quick system response.
  • Simplified Programming: Automatic erase-before-write simplifies the programming process.
  • Easy Integration: TTL compatibility facilitates easy integration into existing systems.

Additional Details

The X2816AD25 operates from a single 5V power supply. It's crucial to adhere to the manufacturer's recommended programming procedures to avoid damaging the memory. The datasheet provides detailed information on timing parameters, programming voltages, and data retention specifications. Proper decoupling of the power supply pins with capacitors is essential for stable operation. Be aware of the device's endurance rating (number of write/erase cycles) and avoid exceeding it. Check the datasheet for information on appropriate write protection methods.

You May Also Be Interested in

Rochester Electronics
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Zarlink
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Xilinx Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess