EN
  • EN
  • DE

C322J223J40C000

Part No C322J223J40C000
Manufacturer Xiamen Faratronic Co., Ltd
Catalog Film Capacitors
Description 22nF Film Capacitor ±5% 630V Through Hole P=10mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Through Hole,P=10mm
Capacitance 22nF
Voltage Rating 630V
Operating Temperature -55℃~+105℃
Tolerance ±5%
Ultra Librarian 3D Model Ultra Librarian C322J223J40C000 CAD Model

Description

The 017N05 is a state-of-the-art semiconductor device designed and manufactured by STMicroelectronics, a global leader in the electronics and semiconductor industry. This product stands out for its robust performance and versatility, making it suitable for a wide range of applications in power management and conversion systems.

Key Features

  • High Voltage Capability: The 017N05 is engineered to handle high voltage operations, which is essential for industrial and power applications that require reliable voltage regulation and distribution.
  • Low On-Resistance: With its low on-resistance, this device ensures minimal power loss during operation, leading to increased efficiency and reduced thermal stress on the system.
  • Fast Switching: The fast switching capability of the 017N05 allows for efficient power conversion, which is critical for applications like switched-mode power supplies and motor control circuits.
  • Durability: Designed to withstand harsh environments, the 017N05 is built to last, offering a long service life even under challenging conditions.
  • Thermal Management: The product is equipped with superior thermal management features that help dissipate heat effectively, ensuring stable operation over a wide temperature range.

Applications

The versatility of the 017N05 makes it an ideal choice for various applications, including:

  • Power Supply Units (PSUs)
  • Automotive Electronics
  • DC-DC Converters
  • Battery Management Systems
  • Renewable Energy Systems
  • Motor Drives and Inverters

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The 017N05 is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the company's stringent standards for reliability and performance.

Environmental Impact

STMicroelectronics also prioritizes environmental sustainability. The 017N05 is produced with eco-friendly materials and processes, aiming to minimize its ecological footprint and comply with international environmental regulations.

For detailed specifications, application notes, and further information, customers are encouraged to visit the official STMicroelectronics website or contact their local sales representative.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP FILM 10UF 10% 1.2KVDC RADIAL
Need more? Email Us
Kemet
CAP FILM SMD PEN
Lowest to $2.3284
Kemet
CAP FILM 220UF 10% 600VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 2.2UF 20% 560VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 130UF 5% 400VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 1000PF 5% 63VDC RADIAL
Need more? Email Us
Kemet
CAP FILM RAD
Lowest to $0.6568
EPCOS (TDK)
CAP FILM 6.8UF 20% 630VDC RADIAL
Lowest to $2.3284
Panasonic
CAP FILM 1UF 5% 450VDC RADIAL
Lowest to $1.0478

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
380+ $0.1320 $50.1600
925+ $0.1083 $100.1775
1,430+ $0.1049 $150.0070
1,970+ $0.1016 $200.1520
2,550+ $0.0982 $250.4100
3,410+ $0.0880 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 320 pieces
MOQ: 380 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess