EN
  • EN
  • DE

XC5000ACQ

Part No XC5000ACQ
Manufacturer Xceive
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xceive
Win Source Part Number 405577-XC5000ACQ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC5000ACQ CAD Model

Description

The XC5000ACQ is a multi-standard silicon tuner from Xceive. It's designed for reception of terrestrial and cable TV signals. It's a highly integrated solution typically found in TVs, set-top boxes, and PC tuner cards.

Applications

  • Digital Televisions (DTV): Reception of terrestrial and cable digital TV broadcasts.
  • Set-Top Boxes (STB): For cable and terrestrial digital TV reception.
  • PC TV Tuner Cards: Enables TV reception on personal computers.
  • USB TV Tuners: Portable TV tuners that connect to computers via USB.
  • Automotive TV Tuners: Integrated into car entertainment systems for TV reception.

Features

  • Multi-Standard Support: Supports various global TV standards, including ATSC, DVB-T, DVB-C, ISDB-T, and DTMB.
  • Wide Frequency Range: Covers a wide frequency range for terrestrial and cable TV reception.
  • Low Power Consumption: Designed for low power consumption, suitable for portable devices.
  • High Sensitivity: Provides high sensitivity for weak signal reception.
  • Integrated LNA: Integrated Low Noise Amplifier (LNA) for improved signal-to-noise ratio.
  • AGC Control: Automatic Gain Control (AGC) for optimal signal levels.
  • I2C Interface: Uses I2C interface for control and configuration.
  • Compact Package: Available in a compact QFN package.

Benefits

  • Global TV Standard Support: Enables reception of TV broadcasts from different regions.
  • High-Quality Reception: Provides high-quality TV reception with low noise and distortion.
  • Low Power Consumption: Extends battery life in portable devices.
  • Reduced BOM Cost: Integrated LNA reduces the bill of materials cost.
  • Easy Integration: I2C interface simplifies integration into various systems.
  • Small Form Factor: Compact package allows for use in small form factor devices.
  • Improved Performance: Improved over previous generation tuners with higher sensitivity.

Additional Details

The XC5000ACQ utilizes a direct conversion architecture. It typically requires minimal external components, further simplifying the design process. The exact specifications may vary slightly depending on the specific version and application.

Note: Refer to the Xceive datasheet for detailed electrical characteristics, pinout information, and application notes.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Protek Devices
Need more? Email Us
Via
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess