EN
  • EN
  • DE

PN8124FNSC-T1

Part No PN8124FNSC-T1
Manufacturer Wuxi
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 971036-PN8124FNSC-T1
Categories OEM Parts(O-R)
Manufacturer Wuxi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PN8124FNSC-T1 CAD Model

Description

The PN8124FNSC-T1 is a highly integrated offline flyback power switch manufactured by Wuxi. It is designed for use in low-power applications, such as power adapters, chargers, and auxiliary power supplies. This power switch incorporates features to enhance efficiency, reduce standby power consumption, and provide comprehensive protection, making it suitable for energy-efficient and reliable power supply designs.

Applications

  • AC-DC Power Adapters: Used in power adapters for mobile phones, tablets, and other electronic devices.
  • Battery Chargers: Employed in battery chargers for various portable devices.
  • Auxiliary Power Supplies: Found in auxiliary power supplies for home appliances and industrial equipment.
  • LED Lighting Power Supplies: Used in LED lighting power supplies for driving LED lamps and fixtures.
  • Standby Power Supplies: Employed in standby power supplies for energy-efficient operation.
  • Smart Home Devices: Utilized in smart home devices requiring low-power consumption.

Features

  • Integrated Flyback Controller: Includes a built-in flyback PWM controller.
  • High Efficiency: Designed for high efficiency operation to minimize power losses.
  • Low Standby Power Consumption: Minimizes power consumption during standby mode.
  • Over-Voltage Protection (OVP): Provides protection against output over-voltage conditions.
  • Over-Current Protection (OCP): Offers protection against output over-current conditions.
  • Short-Circuit Protection (SCP): Includes protection against output short-circuit conditions.
  • Over-Temperature Protection (OTP): Provides protection against over-temperature conditions to prevent thermal damage.

Benefits

  • Energy Efficiency: High efficiency reduces energy consumption, leading to lower electricity costs.
  • Simplified Design: Integrated functionality minimizes the number of external components, simplifying the design process.
  • Enhanced Reliability: Protection features safeguard the power supply against various fault conditions, improving overall reliability.
  • Compact Solution: Small package size enables integration into space-constrained applications.
  • Cost-Effective: Reduced component count and integrated features contribute to a cost-effective power supply solution.
  • Eco-friendly Operation: Low standby power consumption helps reduce environmental impact by minimizing wasted energy.

Additional Details

The PN8124FNSC-T1 is designed to operate with a wide range of input voltages and provide a stable and regulated output voltage. Specific technical details such as the switching frequency, output voltage regulation accuracy, and protection thresholds can be found in the manufacturer's datasheet. Its combination of high integration, comprehensive protection features, and energy-efficient operation makes it an ideal choice for various low-power power supply applications.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Rockwell
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Intel
Need more? Email Us
Texas Instruments
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2564 $58.9720
550+ $0.2102 $115.6100
855+ $0.2033 $173.8215
1,170+ $0.1975 $231.0750
1,520+ $0.1906 $289.7120
2,030+ $0.1709 $346.9270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,450 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess