The NCEP039N10D is an N-channel enhancement mode power MOSFET produced by Wuxi. It is designed for high-efficiency switching applications, exhibiting a low on-resistance (RDS(on)) to minimize conduction losses and fast switching speeds to reduce switching losses. These characteristics contribute to improved overall system efficiency. The device is built to withstand high voltage stress and deliver reliable performance in challenging power environments.
Applications
- DC-DC converters
- Power inverters
- Motor drives
- LED lighting
- Uninterruptible Power Supplies (UPS)
Features
- Low RDS(on) minimizes conduction losses
- Fast switching speed reduces switching losses
- High avalanche energy rating for robustness
- Operating temperature range up to 175°C
- RoHS compliant
Benefits
- Increased system efficiency, leading to reduced power consumption and lower heat generation
- Higher power density due to the device's compact size and high current capabilities
- Improved system reliability because of the robust design and high avalanche energy rating
- Simplified thermal management due to lower power dissipation
Technical Specifications
The NCEP039N10D has a drain-source voltage (VDS) rating of 100V. The continuous drain current (ID) rating depends on the specific package and operating conditions. The on-resistance (RDS(on)) is typically low at a gate-source voltage (VGS) of 10V. The gate charge (Qg) is an important parameter that affects switching speed. This MOSFET is typically available in a TO-220 or similar package to facilitate mounting and heat dissipation.
Proper thermal management is critical to ensure that the maximum junction temperature is not exceeded, requiring careful consideration of heat sinking. Effective gate drive circuitry is also necessary to achieve optimal switching performance and minimize electromagnetic interference (EMI).