The NCE60P04R is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Wuxi NCE Power Semiconductor Co., Ltd. It is designed for power switching and amplification applications requiring efficient and reliable performance.
Applications
- Power management circuits
- Load switching
- Motor control
- DC-DC converters
- Battery management systems
- Power amplifiers
Features
- P-channel MOSFET
- Low on-resistance (RDS(on))
- High switching speed
- Low gate charge
- Avalanche rated
- RoHS compliant
- TO-252 package
Benefits
- Efficient power switching: Low on-resistance minimizes power losses and improves efficiency.
- Fast switching speed: Enables high-frequency operation in switching circuits.
- Reduced gate drive requirements: Low gate charge simplifies drive circuit design.
- Robust performance: Avalanche rating ensures reliable operation under transient conditions.
- Easy assembly: TO-252 package simplifies mounting and soldering.
Additional Details
The NCE60P04R is designed for surface mount assembly and provides reliable performance in a wide range of power management applications. Its low on-resistance and fast switching speed make it an ideal choice for efficient power switching circuits.