EN
  • EN
  • DE

NCE6005AR

Part No NCE6005AR
Manufacturer Wuxi
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959398-NCE6005AR
Categories OEM Parts(M-N)
Manufacturer Wuxi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NCE6005AR CAD Model

Description

The NCE6005AR is an N-channel enhancement mode MOSFET produced by Wuxi NCE Power Semiconductor Co., Ltd. It's designed for high-efficiency power switching applications, offering a combination of low on-resistance and fast switching speed. This makes it suitable for a variety of uses in power supplies, motor control, and DC-DC converters.

Applications:

  • Synchronous Rectification in Power Supplies: Improves efficiency in power supplies by reducing conduction losses.
  • DC-DC Converters: Used in various DC-DC converter topologies for efficient voltage conversion.
  • Motor Control: Implemented in motor control circuits for efficient and precise control of motor speed and torque.
  • LED Lighting: Drives LEDs with high efficiency in lighting applications.
  • Battery Management Systems (BMS): Used for efficient charging and discharging of batteries in BMS applications.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, resulting in high efficiency.
  • Fast Switching Speed: Reduces switching losses and improves overall system efficiency.
  • Avalanche Rated: Provides robustness against voltage transients and inductive kickback.
  • Low Gate Charge (Qg): Reduces gate drive requirements and improves switching performance.
  • Surface Mount Package: Facilitates automated assembly and compact design.

Benefits:

  • High Efficiency: Low on-resistance and fast switching speed contribute to high efficiency in power switching applications.
  • Reduced Power Dissipation: Minimizes heat generation, leading to improved thermal performance.
  • Improved System Reliability: Avalanche rating enhances robustness against voltage transients.
  • Simplified Design: Low gate charge simplifies gate drive circuit design.
  • Compact Solution: Surface mount package enables smaller and more compact designs.

Additional Details:

The NCE6005AR MOSFET features a maximum drain-source voltage and a continuous drain current rating. The device's datasheet specifies its electrical characteristics, including gate threshold voltage, transconductance, and output capacitance, which are crucial for proper circuit design. The MOSFET is typically packaged in a surface mount package, such as a TO-252 or similar, designed for efficient heat dissipation. The materials used in its construction are selected to ensure high reliability and thermal stability. It adheres to industry standards for environmental protection, ensuring its suitability for a wide range of applications. The device's robust design ensures stable performance across a broad range of operating conditions. The NCE6005AR offers a cost-effective solution for achieving high efficiency and reliable power switching in various electronic devices. Always consult the manufacturer's datasheet for the most accurate and up-to-date specifications.

You May Also Be Interested in

New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
450+ $0.1112 $50.0400
960+ $0.1042 $100.0320
1,490+ $0.1007 $150.0430
2,140+ $0.0936 $200.3040
2,775+ $0.0901 $250.0275
3,465+ $0.0866 $300.0690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 134,501 pieces
MOQ: 450 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess