EN
  • EN
  • DE

748351024

Part No 748351024
Manufacturer Wurth Electronics Inc
Catalog RF Filters
Description RF FILTER BAND PASS 2.45GHZ 1008
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - RF Filters
Mfr Wurth Electronics Inc
Series WE-BPF
Package Tape & Reel
Product Status Active
Frequency 2.45GHz Center
Bandwidth 100MHz
Filter Type Band Pass
Insertion Loss 1.8dB
Mounting Type Surface Mount
Package / Case 1008 (2520 Metric)
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height (Max) 0.039" (1.00mm)
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 857637-748351024
Ultra Librarian 3D Model Ultra Librarian 748351024 CAD Model

Description

The WE-BPF series from Wurth Electronics Inc. is a range of RF filters designed for filtering applications in electronic devices.

  • Filter Type: Band Pass
  • Center Frequency: 2.45GHz
  • Size: 0.098" L x 0.079" W (2.50mm x 2.00mm)
  • Insertion Loss: 1.8dB
  • Bandwidth: 100MHz
  • Mounting Type: Surface Mount
  • Package Size: 1008 (2520 Metric)
  • Height: 0.039" (1.00mm)

You May Also Be Interested in

Walsin Technology Corporation
Lowest to $0.0732
Walsin Technology Corporation
Need more? Email Us
Walsin Technology Corporation
Lowest to $0.1435
Walsin Technology Corporation
Lowest to $0.0531
Walsin Technology Corporation
Need more? Email Us
Walsin Technology Corporation
Lowest to $0.1640
Walsin Technology Corporation
FILTER BANDPASS 2.4GHZ ISM SMD
Lowest to $14.3382
Walsin Technology Corporation
FILTER RF BALANCE 2.4GHZ ISM
Lowest to $0.0681
Walsin Technology Corporation
Lowest to $0.0497

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess