EN
  • EN
  • DE

744383430056

Part No 744383430056
Manufacturer Wurth Electronics Inc
Catalog Fixed Inductors
Description FIXED IND 560NH 2.1A 73 MOHM SMD / WE-MAPI SMD Shielded Power Inductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Würth Elektronik
Packaging Reel
Type Molded
Material - Core Metal Composite
Inductance 560nH
Tolerance ±30%
Current Rating (Amps) 2.1A
Current - Saturation 5A
Shielding Shielded
DC Resistance (DCR) 73mOhm Max
Frequency - Self Resonant 135MHz
Temperature Range - Operating -40°C ~ 125°C
Inductance Frequency - Test 100kHz
Mounting Style SMD
Manufacturer Package 0806 (2016 Metric)
Supplier Device Package 2010
Dimension 0.079" L x 0.063" W
Height - Seated (Maximum) 0.039" (1.00mm)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804722-744383430056
Ultra Librarian 3D Model Ultra Librarian 744383430056 CAD Model

Description

The 744383430056 from Würth Elektronik is a balanced supply and demand electronic component.

    You May Also Be Interested in

    Shenzhen Shunxiangnuo Electronics Co., Ltd.
    370mA 1mH ±20% 2.71Ω 600mA SMD,8x8mm Fixed Inductors RoHS
    Lowest to $0.1907
    Shenzhen Cjiang Microelectronics Technology Co., Ltd.
    7.6A 1.5uH ±20% 8A 23.5mΩ SMD,4.1x4.1mm Fixed Inductors RoHS
    Need more? Email Us
    Guangdong Fenghua Advanced Technology
    100uH ±10% 1.1A 220mΩ Drum-core inductor Through Hole Fixed Inductors RoHS
    Lowest to $0.1294
    Shenzhen Cjiang Microelectronics Technology Co., Ltd.
    3.5A 4.7uH ±20% 81mΩ 4A 1210 Fixed Inductors RoHS
    Lowest to $0.2343
    Guangdong Fenghua Advanced Technology
    150mA 1uH ±20% 300mΩ Multilayer inductor 0603 Fixed Inductors RoHS
    Lowest to $0.0141
    Guangdong Fenghua Advanced Technology
    1A 1.5nH 80mΩ 0402 Fixed Inductors RoHS
    Lowest to $0.0147
    Shenzhen Shunxiangnuo Electronics Co., Ltd.
    960mA 33uH ±20% 1.8A 170mΩ Magnetic Shielded Inductor SMD,7.5x7.5mm Fixed Inductors RoHS
    Lowest to $0.2621
    Inpaq
    2A 2.2uH ±20% 117mΩ 2.45A 0806 Fixed Inductors RoHS
    Lowest to $0.0583
    TAI-TECH Advanced Electronics
    5.5A 4.7uH ±20% 10A 37mΩ SMD,7.3x6.6mm Fixed Inductors RoHS
    Lowest to $0.1724

    Top Sellers

    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.4125
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $5.4647
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $1.6632
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.7805
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.6828
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $4.1579
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $5.9399
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $6.0587
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.5279
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1782

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    5+ $11.8041 $59.0205
    12+ $9.6858 $116.2296
    19+ $9.3832 $178.2808
    26+ $9.0806 $236.0956
    33+ $8.7780 $289.6740
    45+ $7.8690 $354.1050
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 3,930 pieces
    MOQ: 5 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess