EN
  • EN
  • DE

74270010

Part No 74270010
Manufacturer Wurth Electronics Inc
Catalog Cable Ferrites
Description FERRITE CORE 55 OHM SOLID 1.2MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Cable Ferrites
Mfr Wurth Electronics Inc
Series WE-SAFB
Package Tray
Product Status Active
Type Round
Design Solid
Impedance @ Frequency 55Ohm @ 100MHz
Material 3W800
Inner Dimension 0.047" Dia (1.20mm)
Outer Dimension 0.138" Dia (3.50mm)
Mounting Type Free Hanging
Length 0.177" (4.50mm)
Standard Package 5,000 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8547.10.8000
Win Source Part Number 857154-74270010
Ultra Librarian 3D Model Ultra Librarian 74270010 CAD Model

Description

The WE-SAFB series by Wurth Electronics Inc is a range of round cable ferrites designed for effective filtering of electromagnetic interference.

  • Component: 857154-74270010 (Win Source Part Number)
  • Design: Solid
  • Length: 0.177" (4.50mm)
  • Mounting: Free hanging
  • Inner Dimension: 0.047" Dia (1.20mm)
  • Outer Dimension: 0.138" Dia (3.50mm)
  • Ferrite Material: 3W800
  • Impedance: 55Ohm @ 100MHz
  • Packaging: Tray
  • Standard Package: 5,000 pcs
  • REACH Status: Unaffected
  • HTSUS Code: 8547.10.8000
  • Product Status: Active

You May Also Be Interested in

Wurth Electronics Inc
FERRITE CORE 128 OHM SOLID 8MM
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE SOLID 4.56MM
Lowest to $0.8181
Laird-Signal Integrity Products
FERRITE CORE 194OHM SOLID 5.08MM
Lowest to $0.5454
FAIR-RITE PRODUCTS
FERRITE CORE 80 OHM SOLID
Need more? Email Us
Kemet
FERRITE CORE HINGED 9MM
Need more? Email Us
Wurth Electronics Inc
Solid Free Hanging Ferrite Core 279Ohm @ 100MHz ID 0.248" Dia (6.30mm) OD 0.555" Dia (14.10mm) Length 1.126" (28.60mm)
Need more? Email Us
Wurth Electronics Inc
FERRITE CORE 115 OHM SOLID 4.2MM
Lowest to $1.0187
FAIR-RITE PRODUCTS
FERRITE CORE SOLID 3.05MM
Need more? Email Us
Wurth Electronics Inc
FERRITE CORE 258 OHM SOLID 8MM / Solid Free Hanging Ferrite Core 258Ohm @ 100MHz ID 0.315" Dia (8.00mm) OD 0.630" Dia (16.00mm) Length 1.122" (28.50mm)
Lowest to $15.7034

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4070 $59.2560
20+ $6.0776 $121.5520
30+ $5.8882 $176.6460
41+ $5.6976 $233.6016
53+ $5.5082 $291.9346
71+ $4.9388 $350.6548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess