EN
  • EN
  • DE

66200421122

Part No 66200421122
Manufacturer Wurth Electronics Inc
Catalog Rectangular Connectors - Headers, Male Pins
Description CONN HEADER VERT 4POS 3MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tube
Product Status Active
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.118" (3.00mm)
Number of Positions 4
Number of Rows 2
Row Spacing - Mating 0.118" (3.00mm)
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting Type Through Hole
Termination Kinked Pin, Solder
Fastening Type Locking Ramp
Contact Length - Post 0.126" (3.20mm)
Insulation Height 0.390" (9.91mm)
Contact Shape Square
Contact Finish - Mating Tin
Contact Finish - Post Tin
Contact Material Copper Alloy
Insulation Material Liquid Crystal Polymer (LCP)
Features Board Guide
Operating Temperature -40°C ~ 105°C
Material Flammability Rating UL94 V-0
Insulation Color Black
Current Rating (Amps) 5A
Voltage Rating 250V;5;9;7;10;8;3;4;2;1;19;4294;1528;2057;601874;4134;1178;626;664;609;339;4306;889;600315;2243;123;2357;135;5395;377;708;315;116;1175;2987;32;4227;602;4627;151;5496;2073;1448;4217;1195;952;26;2248;1003;670;4285;5771;455;36;478;1124;2221;2611;5268;1849;1471;54;23;37;1188;2262;236;39;52;2553;277;2183;600081;1212;2201;612;1988;666;1568;35;4324;600350;844;450;17;1508;2684;343;1712;484;281;732;818;21921;50733;0;46333;118950;70038;56090;56091;28866;28867;34389;40517;41640;41642;41645;41646;41649;112914;114015;70051;101399;101395;3858;123273;3593;47089;128752;4235;4236;6215;70052;5343;1919;70053;114450;936;81592;46034;7805;7806;7808;3792;3793;91760;91761;87409;32556;40355;87410;87392;404;4205;25833;1196;70054;4832;4833;4834;3794;3795;73910;73911;73912;73913;73914;73915;2013;6329;130440;107843;6196;1645;4163;7910;54995;34201;9945;10017;5844;113063;128611;37799;4174;4175;4176;35108;25983;3704;35111;50894;6345;25984;1021;43948;33636;3739;3738;3991;6292;131328;81536;120920;55040;9946;4194;131324;37800;230;40500;36060;4195;14293;101933;1259;21029;131326;35255;35256;131327;131329;131325;131357;4196;25342;117397;88187;114140;114141;31627;102356;102357;133069;133132;133068;133070;3613;4439;4440;25988;35264;32856;101931;14932;3709;16645;35268;68381;47103;35271;39257;35272;25992;25973;14302;5200;11405;35307;14276;27052;5142;102359;5143;28197;102360;133136;32364;3688;39265;35314;35315;39267;11400;58352;13127;110907;4197;4198;27296;4081;4234;16746;13983;84431;10746;35555;3755;4199;4200;9058;4201;4202;9827;4551;47949;4553;29404;35360;35359;77508;39278;43925;56380;4556;4932;48571;4203;4204;14859;25995;6559;3568;14161;35553;84432;91351;39705;67669;3773;4348;128730;87674;57904;129763;5471;5477;11390;21010;133163;119339;119556;119555;123077;14493;14503;3655;4051;813;1560;42379;8246;48716;1295;24326;4624;4404;38751;4625;51836;38756;93447;107547;5411;3820;38755;5133;4405;5014;10094;4406;31334;4872;119703;119704;34615;114153;63040;29729;36409;120670;120671;120672;122938;10225;48722;94164;5420;119331;105945;132985;119278;132986;119336;132988;119330;53;91454;26990;5015;5028;83298;83299;83300;89643;91505;96214;89644;91504;89645;91503;109416;109417;4589;5195;40478;40463;89646;91502;91501;91500;100921;100922;89647;91499;89648;89649;70265;70266;77509;77510;5153;84723;69207;3776;84724;48631;87199;46081;4828;70315;120692;70316;77195;38767;48329;121761;10549;89146;59096;4128;3561;34804;3723;3712;3665;3666;3607;3724;22274;3713;3618;25993;3608;31590;32862;35352;35354;3564;3567;39270;3710;3711;24816;35426;32845;35415;128739;35595;3551;3546;3548;3550;3547;3549;35433;35434;35592;32846;95398;84197;73916;26740;95394;95393;86143;129920;86181;86182;86183;86184;86185;86144;86186;86187;86188;86189;3758;42193;27089;101932;36916;27111;37123;27092;95787;27090;27091;35600;111076;106059;69829;77746;72858;38378;96213;92513;3829;116703;114978;114976;114977;131618;113939;113995;113933;113932;86190;91769;48883;75427;35572;40455;86202;86199;27214;88003;101991;102002;101997;101993;102003;102000;102004;101998;4566;3586;39227;3746;10260;10261;24161;53599;24238;24163;24236;26641;812;791;786;4041;4049;4052;4053;4042;4043;790;4046;34033;127103;26821;35435
Ultra Librarian 3D Model Ultra Librarian 66200421122 CAD Model

You May Also Be Interested in

Hirose Electric Co Ltd
CONN HEADER VERT 2POS 2.5MM
Need more? Email Us
Hirose Electric Co Ltd
CONN HEADER SMD 24POS 2MM
Need more? Email Us
TE Connectivity
CONN HEADER VERT 11POS 2.5MM
Need more? Email Us
Hirose Electric Co Ltd
CONN HEADER R/A 4POS 2.5MM
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 84POS
Need more? Email Us
Hirose Electric Co Ltd
CONN HEADER R/A 100P 1.27MM
Need more? Email Us
JAE Electronics
CONN HEADER VERT 8POS 2MM
Need more? Email Us
Hirose Electric Co Ltd
CONN HDR 3POS 10.16MM
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM
Lowest to $1.7842

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4262 $57.0480
90+ $1.1702 $105.3180
135+ $1.1336 $153.0360
185+ $1.0971 $202.9635
240+ $1.0605 $254.5200
320+ $0.9508 $304.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 595 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess