EN
  • EN
  • DE

PR1007R

Part No PR1007R
Manufacturer World Produts Inc.
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1140399-PR1007R
Categories Custom Parts
Manufacturer World Produts Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PR1007R CAD Model

Description

The PR1007R is a general-purpose rectifier diode manufactured by World Products Inc. It is designed for use in a wide variety of applications requiring rectification of AC voltage to DC voltage. Its robust construction and high surge current capability make it suitable for demanding applications such as power supplies, inverters, and motor control circuits. The PR1007R offers reliable performance and is a cost-effective solution for many rectification needs.

Applications:

  • Power Supplies: Used for converting AC voltage to DC voltage in power supplies.
  • Inverters: Employed in inverters to convert DC voltage to AC voltage.
  • Motor Control Circuits: Utilized in motor control circuits for rectification purposes.
  • General Rectification: Suitable for general-purpose rectification applications.
  • Battery Charging Circuits: Used in battery charging circuits to convert AC to DC.

Features:

  • High Surge Current Capability: Handles high surge currents without failure.
  • Low Forward Voltage Drop: Minimizes power loss during conduction.
  • High Reliability: Robust construction ensures reliable operation.
  • Fast Recovery Time: Enables efficient rectification at higher frequencies.
  • Cost-Effective Solution: Provides a high-performance rectification solution at a competitive price.
  • Lead-Free Finish: Complies with RoHS environmental standards.
  • Through-Hole Mounting: Easy to install on printed circuit boards.

Benefits:

  • Improved System Performance: Low forward voltage drop minimizes power loss and increases efficiency.
  • Increased System Reliability: High surge current capability protects against transient voltage spikes.
  • Reduced System Cost: Cost-effective solution reduces overall system cost.
  • Simplified Design: Easy to install and use in various applications.
  • Environmentally Friendly: Lead-free finish complies with environmental standards.
  • Robustness: High reliability makes it suitable for demanding applications.
  • Efficiency: Fast recovery time allows efficient rectification at higher frequencies.

Additional Details:

The PR1007R has a maximum repetitive peak reverse voltage of 1000V and a maximum average forward current of 1.0A. The forward voltage drop is typically around 1.1V at 1.0A. The surge current capability is 30A. The operating temperature range is -55°C to +150°C. The device is available in a DO-41 package.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
Intel
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
PLX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
640+ $0.0908 $58.1120
1,555+ $0.0745 $115.8475
2,400+ $0.0722 $173.2800
3,310+ $0.0699 $231.3690
4,275+ $0.0676 $288.9900
5,730+ $0.0605 $346.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,588 pieces
MOQ: 640 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess