EN
  • EN
  • DE

WM9715LGEFL

Part No WM9715LGEFL
Manufacturer Wolfson Microelectronics plc
Catalog Electronic Wholesale
Description AC’97 Audio and Touchpanel CODEC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Wolfson Microelectronics plc
Win Source Part Number 1280475-WM9715LGEFL
Manufacturer Homepage www.wolfsonmicro.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WM9715LGEFL CAD Model

Description

The WM9715LGEFL is an audio codec manufactured by Wolfson Microelectronics plc (now Cirrus Logic). It's a high-performance, low-power codec designed for use in portable audio devices, personal computers, and other multimedia applications. It integrates various analog and digital audio processing functions to provide a complete audio solution.

Applications:

  • Portable Audio Players: Found in MP3 players, iPods, and other personal audio devices for high-quality audio playback.
  • Mobile Phones: Integrated into smartphones for audio processing, voice calls, and multimedia applications.
  • Personal Computers: Used in laptops and desktop computers for audio input and output.
  • Gaming Consoles: Provides audio processing for gaming applications.
  • Voice Recorders: Used in digital voice recorders for high-fidelity audio capture.

Features:

  • High-Resolution Audio: Supports high-resolution audio formats for superior sound quality.
  • Low Power Consumption: Designed for power efficiency in portable applications.
  • Integrated Stereo DAC and ADC: Includes digital-to-analog and analog-to-digital converters for audio playback and recording.
  • Microphone Bias: Provides bias voltage for connecting external microphones.
  • Headphone Amplifier: Integrated headphone amplifier for driving headphones directly.
  • I2S/PCM Interface: Supports standard digital audio interfaces for easy integration with other components.

Benefits:

  • Exceptional Audio Quality: High-resolution audio support delivers clear and detailed sound.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Reduced Component Count: Integrated features minimize the need for external components.
  • Simplified System Design: Standard interfaces simplify integration with other audio components.
  • Compact Solution: Small package size allows for use in space-constrained applications.

Additional Details:

The WM9715LGEFL typically uses an I2C interface for control and configuration. The specific performance characteristics, such as THD+N (Total Harmonic Distortion plus Noise) and SNR (Signal-to-Noise Ratio), vary depending on the operating conditions. It is crucial to consult the manufacturer's datasheet for precise specifications and application guidelines. The datasheet provides detailed information on register settings, timing diagrams, and layout recommendations. Proper power supply decoupling is essential to minimize noise and ensure stable operation.

You May Also Be Interested in

Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6525 $57.9150
15+ $7.9201 $118.8015
23+ $7.6726 $176.4698
32+ $7.4250 $237.6000
41+ $7.1776 $294.2816
54+ $6.4350 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess