EN
  • EN
  • DE

WM9713GEFL/V

Part No WM9713GEFL/V
Manufacturer Wolfson Microelectronics plc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Wolfson Microelectronics plc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842361-WM9713GEFL/V
Ultra Librarian 3D Model Ultra Librarian WM9713GEFL/V CAD Model

Description

The WM9713GEFL/V is a highly integrated, low-power audio codec from Wolfson Microelectronics (now Cirrus Logic). It's designed for portable audio applications, typically found in smartphones, tablets, and other mobile devices. This codec plays a crucial role in handling both analog and digital audio signals, ensuring high-quality audio playback and recording capabilities.

Applications:

  • Smartphones: Used for audio playback, recording, and voice communication.
  • Tablets: Provides audio functionality for multimedia consumption and content creation.
  • Portable Media Players: Enables high-fidelity audio playback in dedicated media players.
  • Netbooks and Laptops: Integrated into the audio system for sound output and microphone input.
  • Gaming Devices: Delivers immersive audio experiences for portable gaming consoles.

Features:

  • Integrated Audio Codec: Combines analog-to-digital (ADC) and digital-to-analog (DAC) converters for audio processing.
  • Low Power Consumption: Optimized for battery-powered devices, extending battery life.
  • Stereo Audio Output: Supports stereo headphone output for high-quality audio playback.
  • Mono Audio Input: Includes a mono microphone input for recording voice or ambient sound.
  • I2S/PCM Interface: Utilizes a standard digital audio interface for communication with the host processor.
  • Flexible Clocking: Supports various clock frequencies for compatibility with different system configurations.
  • Advanced Power Management: Incorporates power-saving modes to minimize energy consumption.

Benefits:

  • High-Quality Audio: Delivers clear and accurate audio reproduction for an enhanced user experience.
  • Extended Battery Life: Low power consumption allows for longer usage on a single battery charge.
  • Compact Design: Small form factor enables integration into space-constrained devices.
  • Cost-Effective Solution: Provides a complete audio solution at a competitive price point.
  • Simplified System Design: Integrated functionality reduces the need for external components.

Additional Details:

The WM9713GEFL/V typically supports a sample rate of up to 48kHz and offers a signal-to-noise ratio (SNR) of around 90dB. It operates on a low supply voltage, typically in the range of 1.8V to 3.3V. The device is usually available in a small QFN package. The integration of ADC, DAC, and other audio processing functions within a single chip minimizes the PCB area and reduces the overall system cost.

You May Also Be Interested in

Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5978 $61.1626
40+ $2.9522 $118.0880
61+ $2.8598 $174.4478
84+ $2.7674 $232.4616
108+ $2.6750 $288.9000
145+ $2.3989 $347.8405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess