EN
  • EN
  • DE

WM8983GEFL/RVS

Part No WM8983GEFL/RVS
Manufacturer Wolfson Microelectronics plc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Wolfson Microelectronics plc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842351-WM8983GEFL/RVS
Ultra Librarian 3D Model Ultra Librarian WM8983GEFL/RVS CAD Model

Description

The WM8983GEFL/RVS is a low-power, high-performance audio codec designed by Wolfson Microelectronics (now Cirrus Logic). It is primarily targeted towards portable audio applications requiring high-fidelity audio reproduction, extended battery life, and a compact form factor. This codec integrates stereo DACs and ADCs, along with headphone and speaker drivers, and a range of audio processing features. The RVS suffix may indicate a specific reel size or packaging variation.

Applications:

  • Smartphones
  • Tablets
  • Portable media players
  • Gaming consoles
  • Digital voice recorders

Features:

  • Stereo DAC and ADC
  • Integrated headphone and speaker drivers
  • Low power consumption
  • Digital audio processing (DSP)
  • Microphone bias supply
  • I2S/PCM interface
  • Flexible clocking options
  • Compact package

Benefits:

  • Exceptional Audio Quality: Provides high-fidelity audio reproduction for an immersive listening experience.
  • Extended Battery Life: Optimized for low power consumption, extending the operational time of portable devices.
  • Compact Design: The small package size allows for integration into space-constrained devices.
  • Enhanced Audio Experience: Integrated DSP enables advanced audio processing features, such as noise reduction and equalization.
  • Simplified System Design: Integrated drivers and microphone bias reduce external component count.

The WM8983GEFL/RVS incorporates advanced power management techniques to minimize power consumption in both active and standby modes. The integrated DSP allows for customization of the audio output to suit various listening environments and preferences. The codec also supports a wide range of microphone types, including electret and MEMS microphones. The I2S/PCM interface provides a standard connection to digital audio processors and other audio components. The flexible clocking options allow for seamless integration into various system architectures.

The device is controlled via a serial interface, allowing for configuration of various parameters, such as gain, volume, and audio processing settings. The integrated headphone driver provides ample power to drive a variety of headphone impedances. The codec is designed to operate over a wide supply voltage range, making it compatible with a variety of power sources. Its comprehensive feature set and low power consumption make it an excellent choice for portable audio applications requiring high performance and long battery life.

You May Also Be Interested in

Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess