EN
  • EN
  • DE

WM8753LEB/RV

Part No WM8753LEB/RV
Manufacturer Wolfson Microelectronics plc
Catalog Electronic Wholesale
Description HI FI AND TELEPHONY DUAL CODEC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Wolfson Microelectronics plc
Win Source Part Number 1280423-WM8753LEB/RV
Manufacturer Homepage www.wolfsonmicro.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WM8753LEB/RV CAD Model

Description

The WM8753LEB/RV is a low power stereo CODEC with integrated headphone driver manufactured by Wolfson Microelectronics plc (now Cirrus Logic). It is designed for portable audio applications, offering high-quality audio playback and recording capabilities.

Applications:

  • Portable media players
  • Mobile phones
  • Digital voice recorders
  • USB audio interfaces
  • Gaming devices

Features:

  • Stereo ADC and DAC
  • Integrated headphone driver
  • Low power consumption
  • Flexible digital audio interface
  • Microphone preamplifier
  • I2C control interface

Benefits:

  • High-Quality Audio: Delivers high-fidelity stereo audio playback and recording.
  • Extended Battery Life: Low power consumption maximizes battery life in portable devices.
  • Simplified Design: Integrated headphone driver reduces external component count and simplifies design.
  • Flexible Interface: Flexible digital audio interface allows for easy integration with various processors and audio sources.
  • Compact Solution: Small package size allows for compact designs in portable applications.

Additional Details:

The WM8753LEB/RV features a stereo ADC (Analog-to-Digital Converter) and a stereo DAC (Digital-to-Analog Converter) for converting between analog and digital audio signals. The integrated headphone driver provides sufficient power to drive headphones directly. The flexible digital audio interface supports various audio formats and sample rates. The microphone preamplifier allows for direct connection of a microphone for recording. The I2C control interface enables configuration and control of the CODEC's parameters.

Consult the manufacturer's datasheet for detailed specifications, including the ADC and DAC resolution, sample rates, signal-to-noise ratio (SNR), total harmonic distortion (THD), and power consumption. The datasheet provides comprehensive information on the device's electrical characteristics, timing diagrams, and recommended operating conditions. Proper decoupling and grounding techniques are essential to minimize noise and ensure optimal audio performance. Follow the manufacturer's recommendations for external component selection and layout to optimize performance and stability.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess