EN
  • EN
  • DE

WM8731LSEFL

Part No WM8731LSEFL
Manufacturer Wolfson Microelectronics plc
Catalog Electronic Wholesale
Description Portable Internet Audio CODEC with Headphone Driver and Programmable Sample Rates
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Wolfson Microelectronics plc
Win Source Part Number 1280415-WM8731LSEFL
Manufacturer Homepage www.wolfsonmicro.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WM8731LSEFL CAD Model

Description

The WM8731LSEFL is a low-power stereo codec with integrated headphone driver, manufactured by Wolfson Microelectronics plc (now Cirrus Logic). This codec is designed for portable audio applications, providing high-quality audio conversion and playback capabilities. It's commonly used in MP3 players, portable media players, and other battery-powered audio devices.

Applications

  • Portable MP3 players: Used in MP3 players to provide high-quality audio playback and recording capabilities.
  • Portable media players (PMPs): Integrated into PMPs to support audio playback and recording functions.
  • Digital voice recorders: Employed in digital voice recorders to capture and playback audio.
  • USB audio interfaces: Used in USB audio interfaces to convert analog audio signals to digital format and vice versa.
  • Portable gaming devices: Integrated into portable gaming devices to provide audio output for games and multimedia content.

Features

  • Stereo audio codec: Supports stereo audio encoding and decoding, providing high-quality audio performance.
  • Integrated headphone driver: Includes an integrated headphone driver, eliminating the need for external headphone amplifiers.
  • Low power consumption: Designed for low power consumption, extending battery life in portable devices.
  • Multiple sampling rates: Supports multiple sampling rates, allowing for flexible audio processing.
  • Digital volume control: Features digital volume control, providing precise volume adjustment.

Benefits

  • High-quality audio: Provides high-quality audio playback and recording capabilities.
  • Simplified design: Integrated headphone driver simplifies the design process and reduces the number of external components required.
  • Extended battery life: Low power consumption extends battery life in portable devices.
  • Flexible audio processing: Multiple sampling rates allow for flexible audio processing.
  • Precise volume control: Digital volume control provides precise volume adjustment.

Additional Details

The WM8731LSEFL typically operates with a supply voltage of 3.3V. It supports various audio formats, including PCM, I2S, and AC97. The codec features a signal-to-noise ratio (SNR) of typically 90 dB for playback and recording. The headphone driver can drive headphones with impedances ranging from 16 ohms to 32 ohms. The device is available in a small QFN package, saving valuable board space. The operating temperature range typically spans from -25°C to +85°C.

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0909 $52.3636
10+ $10.7413 $107.4130
15+ $10.4056 $156.0840
20+ $10.0700 $201.4000
26+ $9.7343 $253.0918
35+ $8.7273 $305.4555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess