The Winbond W9864G6GB-6I is a 64M x 16 bit Synchronous DRAM (SDRAM) designed for applications requiring moderate memory capacity and fast data access in industrial environments. The '6I' likely indicates an industrial temperature range.
Applications:
- Industrial control systems
- Networking equipment
- Embedded systems
- Automotive applications
- Any application requiring reliable memory operation in harsh environments
Features:
- 64Mbit SDRAM
- Organized as 4 banks x 1M words x 16 bits
- Operating frequency up to 166 MHz
- CAS Latency (CL) options of 2 and 3
- Burst Length options of 1, 2, 4, 8, and Full Page
- Single 3.3V power supply
- LVTTL compatible inputs and outputs
- Auto Refresh and Self Refresh modes
- Industrial temperature range
- Available in TSOP package
Benefits:
- Fast Data Access: Synchronous operation allows for efficient data transfer.
- Moderate Memory Capacity: Provides enough memory for many embedded applications.
- Low Power Consumption: Extends battery life in portable devices and reduces overall power consumption.
- Easy to Integrate: Standard SDRAM interface simplifies integration with various controllers.
- Industrial Temperature Range: Ensures reliable operation in harsh industrial environments.
Additional Details:
The W9864G6GB-6I supports auto-refresh and self-refresh modes for power management. It is compatible with standard SDRAM controllers and operates at a 3.3V supply voltage. The industrial temperature range extends its usability to harsher environments. It's often used in industrial automation, automotive, and other applications where reliability under extreme conditions is critical.