EN
  • EN
  • DE

W9864G2DH-6

Part No W9864G2DH-6
Manufacturer Winbond Electronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 410536-W9864G2DH-6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W9864G2DH-6 CAD Model

Description

The W9864G2DH-6 is a high-speed synchronous dynamic random-access memory (SDRAM) from Winbond Electronics. This SDRAM is designed for high-bandwidth, high-performance applications. It offers a substantial memory capacity with rapid data access times, making it suitable for demanding tasks.

Applications:

  • Gaming Consoles
  • High-end Graphics Cards
  • Network Routers and Switches
  • Digital Signal Processing (DSP) systems
  • Industrial Automation

Features:

  • 512Mbit (32Meg x 4 banks x 4/8/16) SDRAM
  • Operating frequencies up to 166 MHz
  • Single 3.3V power supply
  • LVTTL compatible inputs and outputs
  • 4 internal banks
  • Programmable burst length (1, 2, 4, 8, full page)
  • Programmable burst type (Sequential & Interleave)
  • Auto precharge and controlled precharge
  • 8K refresh cycles / 64ms
  • Available in various package options (e.g., TSOP, BGA)

Benefits:

  • High bandwidth: Supports rapid data transfer rates, enhancing system performance.
  • Large memory capacity: Provides ample space for storing data and application code.
  • Low power consumption: Suitable for power-sensitive applications.
  • Cost-effectiveness: Delivers a balance of performance and cost.
  • Easy integration: Compatible with standard memory controllers and interfaces.

Additional Details:

The W9864G2DH-6 SDRAM utilizes a synchronous interface, which aligns data transfers with a clock signal, resulting in higher data transfer rates compared to asynchronous memory. It is designed to operate at 3.3V, simplifying power supply requirements and reducing power consumption. The device's LVTTL compatible inputs and outputs facilitate easy integration with a broad range of processors and controllers. The programmable burst length and burst type features offer flexibility in optimizing memory access patterns for different applications. The auto precharge and controlled precharge functions streamline memory management, improving overall performance. The 8K refresh cycles over 64ms ensure data integrity. This SDRAM is particularly suitable for applications requiring a combination of high speed, large memory capacity, and low power consumption.

You May Also Be Interested in

GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess