The W9816G6CH-7 is a 256Mbit Synchronous Dynamic Random Access Memory (SDRAM) from Winbond. This component is designed for high-speed data access and substantial memory capacity, making it suitable for various embedded systems and consumer electronics.
Applications:
- Embedded Systems
- Networking Equipment (Routers, Switches)
- Consumer Electronics (Set-Top Boxes, Digital TVs)
- Industrial Control Systems
- Gaming Consoles
Features:
- Capacity: 256Mbit (16M x 16)
- Organization: Configured as 16M words x 16 bits
- Clock Rate: The "-7" likely indicates a specific speed grade, typically around 143 MHz.
- CAS Latency: Supports CAS Latency (CL) of 2 and 3
- Burst Length: Supports burst lengths of 1, 2, 4, 8, and full page
- Power Supply: Operates at 3.3V power supply
- Interface: LVTTL compatible inputs and outputs
- Refresh: Auto-refresh and self-refresh modes supported
- Package: Available in TSOP (Thin Small Outline Package) or similar compact packages
- Operating Temperature: Designed for standard commercial operating temperature ranges
Benefits:
- High Speed: Enables fast data access and transfer rates, improving system performance.
- Large Capacity: Provides ample memory space for applications requiring substantial storage.
- Low Power Consumption: Includes power-saving modes to reduce energy consumption.
- Reliability: Winbond is known for producing reliable memory components.
- Compact Size: The TSOP package allows for high-density memory solutions in space-constrained applications.
The W9816G6CH-7 integrates features like burst mode operation, auto-refresh capabilities, and power-down modes to optimize performance and power efficiency. It is designed for high-performance, cost-sensitive applications. Its compatibility with standard LVTTL interfaces simplifies integration into existing systems.