EN
  • EN
  • DE

W91550F

Part No W91550F
Manufacturer Winbond Electronics
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 401905-W91550F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W91550F CAD Model

Description

The Winbond W91550F is a voiceband codec, often used in telephony and voice recording applications. It provides Analog to Digital (A/D) and Digital to Analog (D/A) conversion to encode and decode voice signals. The 'F' likely signifies a specific revision or feature set within the W91550 series.

Applications:

  • Telephony: Cordless phones, answering machines, VoIP (Voice over Internet Protocol) systems.
  • Voice Recorders: Digital voice recorders and memo recorders.
  • Interactive Voice Response (IVR): Automated phone systems.
  • Security Systems: Intercoms, voice-activated security devices.
  • Gaming Headsets: For voice communication in online games.

Features:

  • A/D and D/A Conversion: Converts voice signals between analog and digital domains.
  • Low Power Consumption: Designed for battery-powered devices.
  • Programmable Gain Amplifier (PGA): Adjustable input signal levels.
  • Mu-Law and A-Law Companding: Voice compression algorithms.
  • On-Chip Filters: Noise reduction and signal conditioning.
  • Serial Interface: Communication with microcontrollers and DSPs.

Benefits:

  • Clear Voice Communication: Accurate voice transmission.
  • Extended Battery Life: Suitable for portable applications.
  • Easy Integration: Simplified system design.
  • Cost-Effective: A complete codec solution.
  • Reliable Performance: Stable operation.

Additional Details:

The W91550F usually operates from a single power supply voltage. It includes Mu-Law and A-Law companding. It features on-chip filters to remove noise. The serial interface allows easy communication with a microcontroller or digital signal processor. The 'F' suffix potentially indicates variations such as different package options, temperature ranges or enhanced noise characteristics compared to the base W91550 model. The PGA allows for gain adjustment, optimizing the signal to noise ratio for varying input levels. Designed for applications needing reliable and clear voice communications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $58.6105
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess