EN
  • EN
  • DE

W83C553FY-G

Part No W83C553FY-G
Manufacturer Winbond Electronics
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 401772-W83C553FY-G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W83C553FY-G CAD Model

Description

The Winbond W83C553FY-G is a highly integrated Super I/O controller primarily designed for use in legacy PC systems. As a Super I/O, it consolidates various input/output functions onto a single chip, simplifying motherboard design and reducing overall system cost.

Applications

  • Legacy PC Motherboards: Primarily used in older PC systems for I/O control.
  • Embedded Systems: Can be found in some embedded applications that require legacy I/O support.
  • Industrial Control Systems: Suitable for industrial environments needing ISA bus and standard I/O interfaces.

Features

  • Super I/O functionality: Integrates multiple I/O functions into a single chip.
  • Floppy Disk Controller (FDC): Supports standard floppy disk drives.
  • Parallel Port (LPT): Provides a parallel port for printer and other parallel device connections.
  • Serial Port (UART): Offers multiple serial ports for communication with serial devices.
  • IDE Interface: Facilitates connection to IDE hard drives and other IDE devices.
  • Keyboard Controller: Manages keyboard input.
  • Real-Time Clock (RTC): Provides a real-time clock for timekeeping.
  • ISA Bus Interface: Connects to the ISA bus on the motherboard.
  • Plug and Play (PnP) Compatibility: Simplifies system configuration.

Benefits

  • Reduced Component Count: Integrates multiple functions into a single chip, reducing the number of discrete components needed on the motherboard.
  • Simplified Motherboard Design: Simplifies the design process, making it easier and cheaper to produce motherboards.
  • Lower System Cost: Reduces overall system cost by integrating multiple functions.
  • Legacy I/O Support: Provides support for legacy I/O devices, ensuring compatibility with older hardware.
  • Plug and Play Configuration: Simplifies system configuration, making it easier for users to set up their systems.

Additional Details

The W83C553FY-G communicates with the system CPU via the ISA bus. It includes features like power management capabilities and interrupt handling. The specific features and functionality might vary slightly depending on the revision and implementation on the motherboard. Datasheets and detailed specifications for this chip are not readily available online, but information on similar Super I/O controllers from the same era can provide insights into its operation.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Lowest to $1.6320
Via
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess