EN
  • EN
  • DE

W83781D

Part No W83781D
Manufacturer Winbond Electronics
Catalog HOT - SALES and EOL Components (U - Z)
Description MONITORING IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 401724-W83781D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W83781D CAD Model

Description

The Winbond W83781D is a hardware monitoring chip designed for PC systems. It provides comprehensive monitoring of critical system parameters, enabling system administrators and users to maintain optimal system performance and stability. This chip integrates various sensors and control functions to monitor voltages, temperatures, and fan speeds within the computer.

Applications:

  • Desktop PC systems
  • Server systems
  • Workstations
  • Embedded systems requiring hardware monitoring

Features:

  • Voltage Monitoring: Monitors multiple voltage rails including Vcore, +3.3V, +5V, +12V, and Vbat.
  • Temperature Monitoring: Supports monitoring of up to three temperature sensors, typically for CPU, system, and ambient temperatures.
  • Fan Speed Monitoring: Monitors the speed of up to three fans using pulse-width modulation (PWM) or direct tachometer input.
  • Fan Speed Control: Provides PWM control signals for fan speed adjustment to optimize cooling and reduce noise.
  • Hardware Monitoring: Includes built-in alarm functions for out-of-range voltage, temperature, and fan speed readings.
  • Serial Interface: Communicates with the host system via an SMBus (System Management Bus) interface.
  • Power Management: Supports power-saving modes to reduce power consumption during idle states.

Benefits:

  • Improved System Stability: Real-time monitoring of critical system parameters helps prevent hardware failures and ensures system stability.
  • Enhanced System Performance: Optimizing fan speeds based on temperature readings allows for efficient cooling and maximizes system performance.
  • Reduced Downtime: Early detection of potential issues through hardware monitoring reduces the risk of system downtime.
  • Lower Total Cost of Ownership: By preventing hardware failures and optimizing system performance, the W83781D helps lower the total cost of ownership for PC systems.
  • Easy Integration: The SMBus interface allows for easy integration with existing system management software and hardware.

The W83781D typically operates within a voltage range of 3.0V to 3.6V and supports an operating temperature range of 0°C to 70°C. The chip is available in a variety of packages, including QFP (Quad Flat Package) and LQFP (Low Profile Quad Flat Package). This makes it suitable for a wide range of applications, from desktop PCs to server systems. Detailed specifications, including voltage ranges, temperature limits, and fan speed thresholds, can be programmed through the SMBus interface, providing flexibility and customization for different system configurations.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
NXP / Nexperia
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,578 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess