EN
  • EN
  • DE

W83778S

Part No W83778S
Manufacturer Winbond Electronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1104471-W83778S
Categories OEM Parts(T-Z)
Manufacturer Winbond Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian W83778S CAD Model

Description

The W83778S is a highly integrated I/O controller manufactured by Winbond. It is designed to monitor and control various hardware parameters within a computer system, providing essential functionality for system management and thermal control. This chip is commonly found on motherboards and is responsible for tasks such as monitoring temperatures, voltages, and fan speeds, as well as controlling fan speeds to optimize cooling performance.

Applications

  • PC Motherboards
  • Server Systems
  • Workstations
  • Embedded Systems
  • Industrial PCs

Features

  • Voltage Monitoring: Monitors various system voltages, such as Vcore, +3.3V, +5V, and +12V.
  • Temperature Monitoring: Monitors temperatures from multiple thermal sensors.
  • Fan Speed Monitoring: Monitors the RPM (revolutions per minute) of multiple fans.
  • Fan Speed Control: Provides PWM (Pulse Width Modulation) control for adjusting fan speeds.
  • Hardware Monitoring: Provides real-time hardware status information to the system.
  • Serial Interface: Communicates with the system through a serial interface, such as SMBus or I2C.
  • GPIO Ports: General-Purpose Input/Output ports for additional control and monitoring functions.

Benefits

  • System Stability: By monitoring voltages and temperatures, it helps prevent system instability due to overheating or power fluctuations.
  • Improved Cooling Performance: Fan speed control optimizes cooling based on system temperature.
  • Reduced Noise: Automatic fan speed adjustment can reduce fan noise when the system is not under heavy load.
  • Early Warning System: Provides alerts if any monitored parameters exceed predefined thresholds.
  • Simplified System Management: Integrates multiple monitoring and control functions into a single chip.

Additional Details

The W83778S typically communicates with the system's Super I/O chip and the system BIOS. The specific parameters that can be monitored and controlled depend on the motherboard design and the configuration settings in the BIOS. The chip's monitoring functions can be accessed through software utilities that provide real-time information about the system's hardware status. PWM fan control allows for precise adjustment of fan speeds, enabling quieter and more efficient cooling. Thermistors or thermal diodes are typically used as temperature sensors. The W83778S may also include features such as chassis intrusion detection and remote monitoring capabilities. Detailed specifications, including pinouts, electrical characteristics, and programming information, are available in the Winbond W83778S datasheet. Proper configuration of the chip in the BIOS is essential for accurate monitoring and control. Regularly updating the BIOS can ensure compatibility and proper operation of the W83778S. Understanding the SMBus or I2C protocol is necessary for advanced configuration and troubleshooting. Software tools like SpeedFan can interact with the W83778S to display and control fan speeds and temperatures.

You May Also Be Interested in

Kemet
Need more? Email Us
Kemet
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Shindengen
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess