The Winbond W78L516A24LL is a microcontroller based on the industry-standard 8051 architecture. It is designed for a wide array of embedded applications, offering a balance of performance, memory, and peripheral features. The microcontroller's integrated flash memory and versatile I/O capabilities make it suitable for both simple and complex control tasks.
Applications
- Consumer electronics (e.g., remote controls, toys, small appliances)
- Industrial automation (e.g., sensor interfaces, motor control)
- Security systems (e.g., alarm panels, access control systems)
- Lighting control systems
- Data logging applications
Features
- 8051-compatible architecture
- 64KB Flash memory for program storage
- 256 bytes of internal RAM for data storage
- Three 16-bit timer/counters
- UART serial communication interface
- 32 programmable I/O lines
- Watchdog timer
- Power-down modes for low-power operation
Benefits
- Cost-effective solution for embedded control
- Easy to program using standard 8051 tools and compilers
- Integrated Flash memory simplifies design and reduces component count
- Versatile I/O options enable interfacing with a wide range of peripherals
- Low-power modes extend battery life in portable applications
- Robust and reliable performance
Additional Details
The W78L516A24LL operates at a maximum clock frequency of 24 MHz. It requires a supply voltage of typically 5V. Package options may include PLCC and QFP. The operating temperature range is generally -40°C to +85°C, making it suitable for industrial environments. Its built-in UART serial port enables communication with other devices. The microcontroller also includes interrupt capabilities, allowing for real-time response to external events. These features make the W78L516A24LL a suitable choice for a variety of embedded systems.