EN
  • EN
  • DE

W78C33BP-24

Part No W78C33BP-24
Manufacturer Winbond Electronics
Catalog Embedded - Microcontrollers
Description 8-BIT MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Winbond Electronics
Win Source Part Number 410045-W78C33BP-24
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W78C33BP-24 CAD Model

Description

The W78C33BP-24 is a microcontroller manufactured by Winbond Electronics. It is an 8-bit microcontroller based on the 8051 core architecture, known for its reliability and ease of use in embedded systems. This model operates at a maximum clock speed of 24 MHz.

Applications

  • Industrial Automation
  • Consumer Electronics
  • Security Systems
  • Home Appliances
  • Data Acquisition Systems

Features

  • 8051 Instruction Set Compatible
  • 8KB Flash Memory for program storage
  • 256 bytes of Internal RAM
  • Three 16-bit Timer/Counters
  • Full Duplex UART for serial communication
  • Six Interrupt Sources
  • Programmable Watchdog Timer
  • Low-Voltage Reset
  • Power-Down Mode for low power consumption
  • Up to 32 Programmable I/O pins

Benefits

  • Easy programming due to its 8051 core.
  • Flash memory enables in-system programming, simplifying updates.
  • Low power consumption makes it suitable for battery-operated devices.
  • Flexible I/O options allow it to interface with a variety of peripherals.
  • Robust design for reliable operation in different environments.

Additional Details

The W78C33BP-24 microcontroller is designed to offer a cost-effective and efficient solution for a wide array of embedded control applications. Its 8KB of flash memory provides ample storage for program code, while the 256 bytes of RAM allow for efficient data handling. The presence of three 16-bit timers, a UART, and numerous I/O pins makes it versatile for interfacing with various sensors and peripherals. The watchdog timer ensures reliable operation by preventing the microcontroller from locking up due to software errors.

This device is commonly used in applications where a simple, reliable, and cost-effective microcontroller is required. Its low-power mode makes it suitable for battery-powered applications, while its robust design ensures reliable operation in industrial environments. The W78C33BP-24 provides a balanced set of features and benefits, making it a popular choice for many embedded system designers.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess