The Winbond W78C31B-24 is a microcontroller belonging to the 8051 family, known for its robustness and versatility in embedded systems. It's designed to provide a solid foundation for a wide range of control applications.
Applications
- Industrial control
- Robotics
- Home automation
- Instrumentation
- Security systems
Features
- 80C51 instruction set compatible
- 256 bytes of on-chip RAM
- Four 8-bit I/O ports
- Two 16-bit timer/counters
- Full duplex UART serial port
- 6 Interrupt Sources
- On-chip oscillator
Benefits
- Simple architecture for ease of programming
- Wide availability of development tools and resources
- Reliable performance in various operating conditions
- Suitable for applications requiring moderate processing power
- Cost-effective solution for embedded systems
Additional Details
The W78C31B-24 operates at a maximum clock frequency of 24 MHz. It requires a 5V power supply. The UART supports asynchronous serial communication. The two 16-bit timers can be used for a variety of timing and counting functions. The 80C51 core has a well-established architecture and a large user base. Refer to the Winbond datasheet for detailed specifications, including electrical characteristics and pinouts. It is important to provide adequate decoupling and noise filtering in the power supply circuitry. The W78C31B-24 is a good choice for applications where a simple, reliable, and well-supported microcontroller is required.