EN
  • EN
  • DE

W632GU6MB12K

Part No W632GU6MB12K
Manufacturer Winbond Electronics
Catalog DDR
Description DDR3-1600 128Mx16 (2Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941759-W632GU6MB12K
Series *
Ultra Librarian 3D Model Ultra Librarian W632GU6MB12K CAD Model

Description

The W632GU6MB12K is a high-performance SDRAM component from Winbond Electronics. Designed to meet the demands of modern applications, this memory module offers a blend of speed, capacity, and reliability.

Applications

  • Graphics Cards
  • Gaming Consoles
  • Networking Devices
  • High-Definition Televisions (HDTVs)
  • Set-Top Boxes

Features

  • Capacity: Optimized for use in graphics and high-performance computing applications.
  • DDR3 Technology: Leverages DDR3 SDRAM technology for superior data transfer rates compared to previous generations.
  • High Bandwidth: Offers a wide data pathway for rapid data throughput, essential for demanding tasks.
  • Low Power Consumption: Designed for power efficiency, reducing heat generation and prolonging battery life in portable devices.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) standards.
  • Operating Temperature Range: Operates reliably within specified temperature ranges.

Benefits

  • Enhanced Graphics Rendering: Supports smooth and fluid graphics rendering in gaming and multimedia applications.
  • Improved System Performance: Reduces latency and enhances overall system responsiveness.
  • Energy Efficiency: Minimizes power consumption, leading to lower operating costs and extended battery life.
  • Stable Operation: Provides consistent and reliable performance under various operating conditions.
  • Cost-Effective Solution: Delivers a balance of performance and cost, making it suitable for a wide range of applications.

Additional Details

The W632GU6MB12K is manufactured using advanced semiconductor processes to ensure high quality and reliability. Its design is optimized for compatibility with a variety of chipsets and platforms that support DDR3 memory. The module is available in a standard package for easy integration. Winbond Electronics is a recognized leader in memory solutions, ensuring the long-term availability and support of this product.

You May Also Be Interested in

SK hynix
DDR5-6400 4Gx8 (32Gb)
Need more? Email Us
SK hynix
DDR4-3200 2Gx8 (16Gb)
Need more? Email Us
Samsung
DDR5-5600 2Gx64 UDIMM 1Rx8 (16GB)
Need more? Email Us
Intel
Xeon 6515P (72M Cache, 2.30 GHz)
Need more? Email Us
ASUS
ASUS PRIME GeForce RTX™ 5060 Ti 16GB GDDR7 OC Edition
Need more? Email Us
SK hynix
DDR5-6400 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
ASUS
Asus GeForce RTX 5070 PRIME OC 12GB DLSS4
Need more? Email Us
NVIDIA
NVIDIA Jetson Orin NX 16 GB DDR5
Lowest to $1,067.1642
Winbond Electronics
IC DRAM 4GBIT PAR 96VFBGA
Lowest to $17.7574

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess