EN
  • EN
  • DE

W49F002UP12B

Part No W49F002UP12B
Manufacturer Winbond Electronics
Catalog HOT - SALES and EOL Components (U - Z)
Description 256K X 8 CMOS FLASH MEMORY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 401307-W49F002UP12B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W49F002UP12B CAD Model

Description

The Winbond W49F002UP12B is a 2-megabit (256K x 8) CMOS Flash memory. It is designed to provide non-volatile storage for code and data in a wide range of embedded systems. Its high speed and low power consumption make it suitable for applications requiring reliable and efficient memory.

Applications:

  • Embedded systems for storing firmware.
  • Industrial control equipment.
  • Handheld devices.
  • Networking equipment.
  • Consumer electronics such as set-top boxes and gaming consoles.

Features:

  • 2-Megabit Density: Provides ample storage for code and data.
  • CMOS Technology: Ensures low power consumption.
  • Fast Access Time: Offers quick read operations for improved system performance.
  • Sector Erase: Allows selective erasure of memory sectors for efficient reprogramming.
  • Single 5V Supply: Simplifies system power requirements.
  • Embedded Erase and Program Algorithms: Eases the programming process.
  • JEDEC Standard Packaging: Available in industry-standard packages for easy integration.

Benefits:

  • Reliable Data Storage: Ensures data retention even when power is removed.
  • Low Power Consumption: Extends battery life in portable devices and reduces overall system power requirements.
  • Fast Read Operations: Improves system responsiveness and performance.
  • Easy Reprogramming: Allows for in-system updates and modifications.
  • Cost-Effective Solution: Provides a balance of performance and cost for various applications.

Additional Details:

The W49F002UP12B operates with a single 5V power supply and is available in various package options, including DIP, SOP, and PLCC. It supports sector erase operations, allowing specific memory regions to be erased and reprogrammed without affecting other parts of the memory. The device also features embedded algorithms for erase and program operations, simplifying the programming process. Its robust design and comprehensive features make it a reliable choice for embedded systems requiring non-volatile memory.

You May Also Be Interested in

Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Protek Devices
Need more? Email Us
Atmel
Lowest to $1.9623
Via
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess