EN
  • EN
  • DE

W39L040A-70B

Part No W39L040A-70B
Manufacturer Winbond Electronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409860-W39L040A-70B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W39L040A-70B CAD Model

Description

The W39L040A-70B is a 4-Mbit Flash memory device manufactured by Winbond Electronics. It is organized as 524,288 bytes and operates from a single 3.0V power supply. This memory chip is designed for applications requiring non-volatile storage of data and code, offering fast read access times and low power consumption.

Applications

  • Embedded systems
  • Microcontroller-based applications
  • Data storage for portable devices
  • Firmware storage
  • Industrial control systems

Features

  • 4-Mbit (512K x 8) Flash memory
  • Single 3.0V power supply operation
  • Fast access time: 70ns
  • Low power consumption: Active and Standby modes
  • Sector Erase architecture: Uniform 64KB sectors
  • Chip Erase operation
  • Automatic Write Timing
  • Endurance: 100,000 Program/Erase cycles
  • Data Retention: 20 years
  • Package: 32-pin TSOP

Benefits

  • Reliable non-volatile storage: Ensures data retention even when power is off.
  • Fast access times: Enables quick data retrieval, improving system performance.
  • Low power consumption: Extends battery life in portable applications.
  • Sector Erase capability: Allows selective erasing of memory sections, optimizing memory management.
  • High endurance: Provides long-term reliability, reducing the need for frequent replacements.
  • Simplified system integration: Standard package and interface simplify design and manufacturing.

Additional Details

The W39L040A-70B utilizes advanced memory technology to deliver high performance and reliability. The device supports both sector and chip erase operations, providing flexibility in memory management. It features an automatic write timing function, simplifying the write process and ensuring data integrity. The 32-pin TSOP package allows for easy integration into various electronic systems. The device's low power consumption makes it suitable for battery-powered applications, while its fast access time ensures responsive system performance. The device is ideal for storing firmware, configuration data, and other critical information in embedded systems and portable devices.

You May Also Be Interested in

Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess