EN
  • EN
  • DE

W29C020P-12

Part No W29C020P-12
Manufacturer Winbond Electronics
Catalog Flash
Description 256K X 8 CMOS FLASH MEMORY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409778-W29C020P-12
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W29C020P-12 CAD Model

Description

The W29C020P-12 is a 2-Megabit (256K x 8) CMOS flash memory integrated circuit manufactured by Winbond Electronics. It is designed for non-volatile storage in various electronic systems, offering a combination of fast access times and low power consumption. The 'P' likely refers to the package type (most likely a PDIP - Plastic Dual In-line Package), and the '-12' indicates a 120ns access time.

Applications

  • Embedded systems requiring storage of firmware and boot code.
  • Industrial control equipment for storing configuration settings and program data.
  • Consumer electronics devices such as set-top boxes and DVD players for storing software and settings.
  • Telecommunications equipment for storing configuration data and software updates.
  • Instrumentation and data acquisition systems for storing calibration data and measurement results.

Features

  • High Speed: 120 ns access time.
  • Organization: 256K x 8 bits.
  • Single Power Supply: 5V operation.
  • Sector Architecture: Uniform sector erase architecture for selective memory updates.
  • Programming Voltage: Single 12V programming voltage for ease of use.
  • Endurance: Minimum 10,000 erase/program cycles, ensuring data reliability.
  • Data Retention: 10 years data retention for long-term storage.
  • Package: PDIP (Plastic Dual In-line Package) for easy integration.

Benefits

  • Fast Access Time: Enables rapid retrieval of stored data, improving system responsiveness.
  • Low Power Consumption: Minimizes energy consumption, making it suitable for battery-powered applications.
  • Reliable Data Storage: Provides secure and long-lasting storage of critical data.
  • Easy Programming: Simplifies the process of updating and modifying stored information.
  • Wide Application Range: Versatile for use in various electronic systems requiring non-volatile memory.

Additional Details

The W29C020P-12 is designed to operate from a single 5V power supply, simplifying system design. Its sector erase architecture allows for efficient and selective updates of specific memory regions. The PDIP package facilitates easy prototyping and integration into existing circuits. The combination of speed, reliability, and ease of use makes it a suitable choice for a wide range of embedded applications.

You May Also Be Interested in

Microchip Technology
IC FLASH 4MBIT PARALLEL 32PLCC / FLASH Memory IC 4Mb (512K x 8) Parallel 70 ns 32-PLCC (11.43x13.97)
Lowest to $4.3356
Micron Technology Inc.
SLC NAND Flash Parallel 1.8V 2Gbit 256M x 8bit 30ns 63-Pin VFBGA Tray
Lowest to $8.4049
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Lowest to $3.4419
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
Micron Technology Inc.
NAND Flash 3.3V 2Gbit 48-Pin TSOP Tray
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 1.8V 64Mbit 64M/32M/16M 1bit/2bit/4bit 7ns 8-Pin SOIC W T/R
Lowest to $1.3063
Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677
Cypress Semiconductor Corp
Tape And Reel / IC 1GIG 3.0V Flash Memory, Industrial Temp Rel Grade #2
Need more? Email Us
Micron Technology Inc.
IC FLASH 64MBIT SPI 108MHZ 8SO / FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess