EN
  • EN
  • DE

W25X32AVSIG

Part No W25X32AVSIG
Manufacturer Winbond Electronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409695-W25X32AVSIG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W25X32AVSIG CAD Model

Description

The W25X32AVSIG is a 32Mb Serial Flash memory device from Winbond Electronics, providing a versatile and reliable storage solution for a wide array of applications. This memory chip features a standard Serial Peripheral Interface (SPI), which simplifies integration with microcontrollers and other host systems. It is specifically designed for applications requiring non-volatile storage of firmware, configuration settings, and other critical data.

Applications:

  • Embedded Systems: Used to store firmware, boot code, and configuration settings in embedded applications.
  • Networking Equipment: Employed in routers, modems, and switches to store network configurations and operating system images.
  • Consumer Electronics: Integrated into set-top boxes, digital TVs, and gaming consoles for storing boot code and user preferences.
  • Industrial Control Systems: Used for storing program code, calibration data, and machine parameters in industrial automation equipment.
  • Medical Devices: Incorporated into portable medical devices to store patient data and operational parameters.

Features:

  • 32Mb (4M x 8) Memory Capacity: Provides ample storage space for various data requirements.
  • Standard SPI Interface: Ensures easy communication with microcontrollers and processors.
  • Single 2.7V to 3.6V Power Supply: Operates efficiently within a wide voltage range.
  • Low Power Consumption: Minimizes energy usage, making it suitable for battery-powered applications.
  • Serial Peripheral Interface (SPI): Supports SPI modes 0 and 3.
  • Page Program (256 Bytes): Allows efficient data writing.
  • Sector Erase (4KB) and Block Erase (32KB, 64KB): Provides flexible options for data management.
  • Chip Erase: Facilitates quick and complete memory clearing.
  • Write Protection: Prevents accidental or unauthorized data modification.
  • Data Retention: Ensures reliable long-term data storage.

Benefits:

  • Simplified Integration: The SPI interface enables straightforward connection to microcontrollers, reducing design complexity.
  • Large Storage Capacity: Offers ample storage space for extensive data, reducing the need for external memory solutions.
  • Reliable Performance: Ensures data integrity and dependable operation in diverse environments.
  • Low Power Consumption: Extends battery life in portable devices, making it ideal for mobile and IoT applications.
  • Flexible Data Management: Sector and block erase capabilities enable efficient memory utilization and reduce fragmentation.
  • Enhanced Data Security: Write protection features prevent accidental or malicious data corruption.

Additional Details:

The W25X32AVSIG utilizes advanced flash memory technology to deliver high performance and durability. It supports a wide range of operating temperatures, making it suitable for both commercial and industrial applications. The compact package size allows for easy integration into space-constrained designs. This device incorporates features like Software Write Protection and Hardware Write Protection to enhance data security. With its fast programming and erase times, the W25X32AVSIG allows for efficient data storage and retrieval. It is designed to meet the demands of modern electronic devices requiring reliable non-volatile memory. The device's robust design ensures consistent performance even in demanding applications.

You May Also Be Interested in

Microchip Technology
IC FLASH 16MBIT PARALLEL 32TSOP / FLASH Memory IC 16Mb (2M x 8) Parallel 33 MHz 32-TSOP
Need more? Email Us
STMicroelectronics
IC EEPROM 256KBIT I2C 1MHZ 8MLP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 450 ns 8-MLP (2x3)
Lowest to $0.9504
Simtek Corporation
PROGRAMMABLE TIMER PDSO48 / NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 25 ns 48-SSOP
Need more? Email Us
ON Semiconductor
IC FLASH 4MBIT SPI 40MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 40 MHz 8-SOIC
Lowest to $2.0892
Spansion
IC FLASH 16MBIT PARALLEL 80FBGA / FLASH - NOR Memory IC 16Mb (512K x 32) Parallel 56 MHz 54 ns 80-FBGA (13x11)
Lowest to $6.2483
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.2372
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOP
Need more? Email Us
Texas Instruments
IC SRAM 16MBIT PARALLEL 76CFP / SRAM Memory IC 16Mb (512K x 32) Parallel 20 ns 76-CFP (45.72x51.31)
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $6.3143

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess