EN
  • EN
  • DE

W25Q80DVUXIE

Part No W25Q80DVUXIE
Manufacturer Winbond Electronics
Catalog Misc Products
Description 3V 8M-BIT SERIAL FLASH MEMORY WITH DUAL AND QUAD SPI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Winbond Electronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842165-W25Q80DVUXIE
Ultra Librarian 3D Model Ultra Librarian W25Q80DVUXIE CAD Model

Description

The W25Q80DVUXIE is an 8M-bit Serial Flash memory device with a standard SPI interface, manufactured by Winbond Electronics. It's designed for a wide range of applications requiring non-volatile storage with high performance and low power consumption. This memory device offers excellent reliability and data retention, making it suitable for storing firmware, configuration data, and other critical information.

Applications:

  • Embedded Systems: Used for storing boot code, configuration settings, and data logging in embedded systems.
  • IoT Devices: Provides non-volatile storage for firmware and data in various IoT applications.
  • Wearable Devices: Suitable for storing user data and application code in wearable electronics.
  • Consumer Electronics: Employed in devices like digital cameras, MP3 players, and set-top boxes for storing firmware and media content.
  • Industrial Control Systems: Used in industrial equipment for storing program code and configuration parameters.

Features:

  • 8M-bit (1024K-byte) memory: Provides ample storage capacity for various application needs.
  • Standard SPI Interface: Supports standard Serial Peripheral Interface (SPI) for easy integration with microcontrollers and other host devices.
  • Dual/Quad SPI: Offers increased data throughput with Dual and Quad SPI modes.
  • Clock Speed: Operates at high clock speeds, enabling fast read and write operations.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • Page Program: Supports page program operations for efficient data writing.
  • Sector Erase/Block Erase: Provides sector and block erase capabilities for flexible memory management.
  • Write Protection: Features hardware and software write protection mechanisms to prevent accidental data corruption.
  • Data Retention: Offers excellent data retention, ensuring long-term storage reliability.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.

Benefits:

  • High Performance: Fast read and write speeds improve overall system performance.
  • Reliable Storage: Ensures reliable data storage with excellent data retention capabilities.
  • Low Power Consumption: Extends battery life in portable devices and reduces overall power consumption.
  • Flexible Memory Management: Sector and block erase options allow for efficient memory management.
  • Easy Integration: Standard SPI interface simplifies integration with various microcontrollers and host devices.
  • Cost-Effective: Provides a cost-effective solution for non-volatile memory storage.

Additional Details: The W25Q80DVUXIE operates within a specific voltage range (typically 2.7V to 3.6V) and temperature range, as specified in the datasheet. It's available in various package options, including SOIC, VSOP, and WSON, catering to different board layout requirements. This device is commonly used in applications where reliable and efficient non-volatile memory storage is essential.

You May Also Be Interested in

Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Omron
WALDEMANN LIGHTING
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7310 $51.9300
75+ $1.4203 $106.5225
110+ $1.3759 $151.3490
155+ $1.3315 $206.3825
195+ $1.2871 $250.9845
260+ $1.1540 $300.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess