EN
  • EN
  • DE

W25Q64BVFIG

Part No W25Q64BVFIG
Manufacturer Winbond Electronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409656-W25Q64BVFIG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W25Q64BVFIG CAD Model

Description

The W25Q64BVFIG is a 64M-bit Serial Flash memory, with advanced security features and high performance, manufactured by Winbond Electronics. It features a uniform block and sector architecture, allowing for flexible erase capabilities. The device utilizes a single 2.7V to 3.6V power supply and offers low power consumption.

Applications:

  • Embedded Systems: Used in a wide range of embedded systems for storing firmware, configuration data, and application code.
  • IoT Devices: Essential for storing application code and data in Internet of Things devices.
  • Wearable Electronics: Found in wearable devices such as smartwatches and fitness trackers for storing application data.
  • Networking Equipment: Stores boot code and configuration data in routers, switches, and other networking devices.
  • Consumer Electronics: Used in TVs, set-top boxes, and gaming consoles for storing firmware and user data.

Features:

  • 64M-bit (8M-byte) Serial Flash Memory: Provides ample storage for code and data.
  • Standard SPI Interface: Supports standard SPI, Dual/Quad SPI, and QPI for high-speed data transfer.
  • Uniform 4KB Sectors and 64KB Blocks: Enables flexible erase options.
  • 2.7V to 3.6V Single Power Supply: Allows for operation in a variety of systems.
  • Low Power Consumption: Minimizes power usage in battery-powered devices.
  • Software and Hardware Write Protection: Prevents accidental data corruption.
  • Security Features: Offers secure storage and protection for sensitive data.

Benefits:

  • High Storage Capacity: Provides sufficient memory for complex applications and large datasets.
  • Fast Data Transfer: Enables quick access to data, improving system performance.
  • Flexible Erase Options: Allows for efficient memory management.
  • Low Power Consumption: Extends battery life in portable devices.
  • Enhanced Security: Protects sensitive data from unauthorized access.
  • Reliable Performance: Ensures stable and consistent operation in various environments.

Additional Details:

The W25Q64BVFIG supports Serial Peripheral Interface (SPI) protocols, enabling compatibility with a wide range of microcontrollers and processors. It operates within the temperature range of -40°C to +85°C, making it suitable for industrial applications. The device is available in various package options, including SOIC, VSOP, and WSON.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7115 $60.4775
200+ $0.5833 $116.6600
310+ $0.5660 $175.4600
425+ $0.5475 $232.6875
550+ $0.5290 $290.9500
730+ $0.4747 $346.5310
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess