EN
  • EN
  • DE

W25Q32BVSF2G

Part No W25Q32BVSF2G
Manufacturer Winbond Electronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409640-W25Q32BVSF2G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W25Q32BVSF2G CAD Model

Description

The W25Q32BVSF2G is a 32M-bit Serial Flash memory manufactured by Winbond Electronics. It's a high-performance, versatile non-volatile storage solution, offering standard, dual, and quad SPI interfaces. Designed for use in a variety of embedded systems, it boasts features such as fast read speeds, robust security options, and low power consumption.

Applications:

  • Embedded Systems: Used to store firmware, boot code, and configuration data for microcontrollers and microprocessors.
  • IoT Devices: Stores sensor data, application code, and network configuration settings in various IoT applications.
  • Wearable Electronics: Provides non-volatile storage for fitness trackers, smartwatches, and other portable devices.
  • Consumer Electronics: Found in set-top boxes, digital TVs, and gaming consoles for storing software and user settings.
  • Industrial Automation: Stores program code and configuration parameters in programmable logic controllers (PLCs) and other industrial control equipment.

Features:

  • Memory Capacity: 32M-bit (4MB) storage capacity.
  • SPI Interface: Supports standard, dual, and quad SPI modes for flexible and high-speed communication.
  • High-Speed Performance: Operates at clock frequencies up to 104MHz, enabling fast data transfer.
  • Security Features: Offers software and hardware write-protection to prevent unauthorized data modification.
  • Page Programming: Supports page programming for efficient data writing.
  • Sector Erase/Bulk Erase: Provides sector and bulk erase operations for easy memory management.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • Supply Voltage: Operates over a voltage range of 2.7V to 3.6V.
  • Package: Available in a space-saving 8-pin SOIC package.

Benefits:

  • Reliable Storage: Ensures data retention even when power is off, making it suitable for critical data storage.
  • Fast Data Access: Enables quick access to stored data through its high-speed SPI interface.
  • Secure Data: Protects data from accidental or malicious modification with its write-protection features.
  • Easy Integration: Simplifies system design with its standard SPI interface and compact package.
  • Power Efficiency: Reduces power consumption, extending battery life in portable devices.
  • Cost-Effective: Provides a balance of performance, features, and cost for various applications.

Additional Details:

The W25Q32BVSF2G utilizes CMOS floating gate technology to reliably store data. It features a small sector erase capability, enabling individual sectors to be erased and reprogrammed without affecting other sectors. This provides greater flexibility in managing stored data. The device also incorporates a deep power-down mode for ultra-low power consumption when the device is not actively being used. Its operating temperature range is typically -40°C to +85°C, making it suitable for a wide variety of industrial and commercial applications. Furthermore, it may incorporate features like unique ID and parameter page which aid in identifying and configuring the device within a system.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess