EN
  • EN
  • DE

W25Q256FVFF

Part No W25Q256FVFF
Manufacturer Winbond Electronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409634-W25Q256FVFF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W25Q256FVFF CAD Model

Description

The W25Q256FVFF is a 256M-bit Serial Flash memory, manufactured by Winbond Electronics, offering high-density non-volatile storage with advanced features and performance. It is designed for applications requiring substantial memory capacity and supports standard, dual, and quad SPI interfaces for versatile communication. The device is characterized by its reliability, security features, and low power consumption, making it suitable for a wide range of embedded and storage applications.

Applications:

  • Networking Equipment: Used in routers, switches, and network storage devices to store firmware, configuration data, and network protocols.
  • Embedded Systems: Employed in high-performance embedded systems such as industrial controllers, data acquisition systems, and medical devices to store application code, operating systems, and system parameters.
  • Gaming Consoles: Integrated into gaming consoles to store game code, user profiles, and system software.
  • Automotive Electronics: Utilized in automotive infotainment systems, navigation systems, and advanced driver-assistance systems (ADAS) to store map data, firmware, and configuration settings.
  • Digital Imaging: Incorporated into digital cameras, camcorders, and other imaging devices to store image and video data.

Features:

  • Memory Capacity: 256M-bit (32MB) storage capacity.
  • SPI Interface: Supports standard, dual, and quad SPI modes for flexible communication.
  • Clock Speed: Operates at clock frequencies up to 104MHz, enabling fast data transfer rates.
  • Security Features: Includes software and hardware write-protection mechanisms to prevent unauthorized access and modification of stored data.
  • Page Programming: Supports page programming for efficient data writing.
  • Sector Erase/Bulk Erase: Provides sector and bulk erase operations for easy memory management.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • Operating Voltage: Operates over a wide voltage range (2.7V to 3.6V).
  • Package: Available in various packages, including SOIC, VSOP, and WSON, for flexible integration.

Benefits:

  • High-Density Storage: Provides ample storage space for complex applications and large data sets.
  • Fast Data Transfer: Enables quick data access and transfer due to high clock speed and SPI interface options.
  • Enhanced Security: Protects stored data from unauthorized access with robust security features.
  • Easy Integration: Simplifies system design with its standard SPI interface and compact package options.
  • Low Power Consumption: Extends battery life in portable devices.
  • Cost-Effective Solution: Offers a competitive cost per bit for high-density non-volatile memory storage.

Additional Details:

The W25Q256FVFF utilizes CMOS floating gate technology to store data, ensuring high endurance and data retention. It features a small sector erase capability, allowing individual sectors to be erased and reprogrammed without affecting other sectors. This enhances flexibility in data management and reduces write cycle times. The device also supports a deep power-down mode for ultra-low power consumption during inactive periods. The operating temperature range typically spans from -40°C to +85°C, making it suitable for a wide range of environmental conditions. It also often includes features like OTP (One-Time Programmable) memory regions for storing critical and unchangeable data such as serial numbers or security keys.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess