The W2465S-70LL is a high-speed CMOS static RAM (SRAM) manufactured by Winbond Electronics. This memory device offers a fast access time, making it suitable for applications where rapid data retrieval is crucial. It is designed for use in a variety of systems requiring non-volatile data storage and quick operation.
Applications
- Cache memory for microprocessors
- Buffer memory in communication systems
- Data storage in embedded systems
- Industrial control equipment
- Networking devices
Features
- Fast access time: 70ns
- Single 5V power supply
- Low power consumption
- TTL compatible inputs and outputs
- Available in various package options
- Data retention voltage: 2V (minimum)
- Operating temperature range: 0°C to +70°C
Benefits
- Improved system performance due to fast access time
- Simplified system design with single power supply requirement
- Reduced power consumption, making it suitable for battery-powered applications
- Easy integration with standard logic circuits
- Flexible mounting options with different package types
Additional Details
The W2465S-70LL is organized as [specific organization - e.g., 64K x 8 bits - search online for this detail]. It supports standard asynchronous read and write operations. The device is fabricated using advanced CMOS technology, ensuring high reliability and performance. The 70ns access time refers to the time required for the device to output valid data after an address input is asserted. This SRAM is designed to retain data as long as the supply voltage is maintained within the specified range. It is commonly used in applications that require fast data access and moderate memory capacity. The part is available in through-hole and surface mount packages depending on supplier.