EN
  • EN
  • DE

WS2022C

Part No WS2022C
Manufacturer WIN SOURCE
Catalog Meter measurement circuit (three - phase)
Description Intelligent multi-function three-phase energy metering IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Family Meter measurement circuit (three-phase)
Win Source Part Number WS2022C
Manufacturer WIN SOURCE
Packaging QFP44
Alternative Part Number ATT7022C
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian WS2022C CAD Model

Description

The WS2022C from WIN SOURCE is a high-quality electronic component.

  • Supply and demand status: sufficient
  • Design: designed to provide high performance and reliability
  • Choice: ideal choice for various applications in the electronic industry
  • Family: meter measurement circuit (three-phase)
  • Packaging: QFP44

You May Also Be Interested in

WIN SOURCE
Intelligent multi-function three-phase energy metering IC
Need more? Email Us
WIN SOURCE
Intelligent multi-function three-phase energy metering IC
Need more? Email Us
WIN SOURCE
Built-in oscillator three-phase energy metering IC
Need more? Email Us
WIN SOURCE
three-phase energy metering IC
Need more? Email Us
WIN SOURCE
Intelligent multi-function three-phase energy metering IC
Need more? Email Us
WIN SOURCE
High-precision three-phase energy metering IC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess