EN
  • EN
  • DE

FKP1O116804D00JSSD

Part No FKP1O116804D00JSSD
Manufacturer WIMA
Catalog Film Capacitors
Description CAP FILM 6800PF 5% 1KVDC RAD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 6800 pF
Tolerance ±5%
Voltage Rating - AC 600V
Voltage Rating - DC 1000V (1kV)
Dielectric Material Polypropylene (PP), Metallized
Temperature Range - Operating -55°C ~ 100°C
Mounting Type Through Hole
Case / Package Radial
Size / Dimension 0.709" L x 0.276" W (18.00mm x 7.00mm)
Height - Seated (Max) 0.551" (14.00mm)
Termination PC Pins
Lead Spacing 0.591" (15.00mm)
Applications High Frequency, Switching; High Pulse, DV/DT
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1521235-FKP1O116804D00JSSD
Ultra Librarian 3D Model Ultra Librarian FKP1O116804D00JSSD CAD Model

Description

N

You May Also Be Interested in

Kemet
CAP FILM 10000PF 5% 100VDC RAD
Need more? Email Us
EPCOS (TDK)
6800 pF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Need more? Email Us
EPCOS (TDK)
6.8 µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Need more? Email Us
Vishay
CAP FILM 0.1UF 20% 630VDC RADIAL
Lowest to $1.6212
EPCOS (TDK)
2.2 µF Film Capacitor 350V 650V Polypropylene (PP) Radial
Need more? Email Us
EPCOS (TDK)
10000 pF Film Capacitor 500V Polypropylene (PP), Metallized Radial
Lowest to $0.3226
EPCOS (TDK)
0.1 µF Film Capacitor 500V 1000V (1kV) Polypropylene (PP), Metallized Radial
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP FILM 0.022UF 10% 200VDC RAD
Lowest to $4.1827
EPCOS (TDK)
0.56 µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess