EN
  • EN
  • DE

DCP4L053007HD2KSSD

Part No DCP4L053007HD2KSSD
Manufacturer WIMA
Catalog Film Capacitors
Description CAP FILM 30UF 10% 800VDC RAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer WIMA
Category Capacitors Film Capacitors
Packaging  Bulk
Part Status Active
Tolerance ±10%
Voltage Rating - DC 800V
ESR (Equivalent Series Resistance) 4.1 mOhms
Operating Temperature -55°C ~ 105°C
Mounting Type Through Hole
Size / Dimension 1.634" L x 0.945" W (41.50mm x 24.00mm)
Height - Seated (Max) 1.791" (45.50mm)
Termination PC Pins
Win Source Part Number WS1306648-DCP4L053007HD2KSSD
Ultra Librarian 3D Model Ultra Librarian DCP4L053007HD2KSSD CAD Model

Description

● Capacitances up to 400 F
● High volume/capacitance ratio
● Excellent self-healing properties
● Very low dissipation factor
●  High reliability
● 2-pin, 4-pin or plate contact configuration
● AEC-Q200 qualified
● According to RoHS 2015/863/EU

You May Also Be Interested in

Vishay
CAP FILM 0.1UF 20% 630VDC RADIAL
Lowest to $1.6212
AVX Corp/Kyocera Corp
CAP FILM 40UF 10% 400VDC RADIAL
Need more? Email Us
EPCOS (TDK)
3.3 µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial
Need more? Email Us
EPCOS (TDK)
0.1 µF Film Capacitor 500V 1000V (1kV) Polypropylene (PP), Metallized Radial
Need more? Email Us
Nichicon
CAP FILM 1000PF 10% 100VDC RAD
Need more? Email Us
EPCOS (TDK)
CAP FILM 0.68UF 10% 630VDC RAD
Need more? Email Us
EPCOS (TDK)
0.33 µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Need more? Email Us
EPCOS (TDK)
20 µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Need more? Email Us
EPCOS (TDK)
6.8 µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess