EN
  • EN
  • DE

WNM2021-3/TR

Part No WNM2021-3/TR
Manufacturer Willsemi
Catalog Misc Products
Description N-Channel, 20V, 0.89A, Small Signal MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer WILLSEMI
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842375-WNM2021-3/TR
Ultra Librarian 3D Model Ultra Librarian WNM2021-3/TR CAD Model

Description

The WNM2021-3/TR is an N-Channel enhancement mode MOSFET produced by Willsemi. Designed for low voltage and high-speed switching operations, it finds common applications in DC-DC converters, load switches, and other power management circuits.

Applications:

  • DC-DC Converters: Acts as a switching component in DC-DC converters for effective power transformation.
  • Load Switches: Provides load switching capabilities in a variety of electronic devices.
  • Power Management Circuits: Utilized within power management circuits for regulating power distribution.
  • Battery Management Systems (BMS): Integrated into BMS systems to oversee battery charging and discharging.
  • Low-Power Motor Control: Deployed in low-power motor management systems.

Features:

  • N-Channel MOSFET: Offers high switching speeds alongside minimal on-resistance.
  • Enhancement Mode: Requires the application of a gate voltage to switch on the device.
  • Low On-Resistance (RDS(on)): Reduces power losses during the conduction phase.
  • Low Gate Charge (Qg): Promotes rapid switching and diminishes switching-related losses.
  • Small Signal Amplification: Adaptable for magnifying small signals thanks to its design characteristics.
  • Surface Mount Package: Usually available in a small, surface-mountable package for straightforward PCB assembly.
  • RoHS Compliance: Complies with Restriction of Hazardous Substances (RoHS) guidelines.

Benefits:

  • High Efficiency: Minimal on-resistance lowers power dissipation and improves overall efficiency.
  • Rapid Switching: Low gate charge allows for quick switching, reducing switching losses.
  • Compact Footprint: Small packaging facilitates denser circuit designs.
  • Simplified Circuitry: Can be easily used in a range of circuit configurations.
  • Dependable Operation: Robust construction ensures stable performance across diverse conditions.

Additional Details:

The WNM2021-3/TR possesses a drain-source voltage (VDS) rating. Its continuous drain current (ID) specification depends on the package type and specific operating conditions but generally amounts to several Amperes. The gate threshold voltage (VGS(th)) typically falls around a few volts. The on-resistance (RDS(on)) is typically in the milliohm range which effectively minimizes conduction losses. The device is usually packaged in a surface-mountable format like the SOT-23. It functions effectively over a range of gate drive voltages simplifying integration into circuit designs.

You May Also Be Interested in

American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
835+ $0.0601 $50.1835
1,780+ $0.0563 $100.2140
2,760+ $0.0544 $150.1440
3,955+ $0.0506 $200.1230
5,135+ $0.0487 $250.0745
6,415+ $0.0468 $300.2220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 207,000 pieces
MOQ: 835 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess