EN
  • EN
  • DE

WNM01N10-3/TR

Part No WNM01N10-3/TR
Manufacturer Willsemi
Catalog Misc Products
Description Single N-Channel, 100V, 1.7A, Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer WILLSEMI
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842373-WNM01N10-3/TR
Ultra Librarian 3D Model Ultra Librarian WNM01N10-3/TR CAD Model

Description

The WNM01N10-3/TR is a N-Channel enhancement mode MOSFET manufactured by Willsemi. It is designed for low voltage, high-speed switching applications. This MOSFET is commonly used in DC-DC converters, load switches, and other power management circuits.

Applications:

  • DC-DC Converters: Used as a switching element in DC-DC converters for efficient power conversion.
  • Load Switches: Implements load switching functionality in various electronic devices.
  • Power Management Circuits: Used in power management circuits for controlling power distribution.
  • Battery Management Systems (BMS): Integrated into BMS for battery charging and discharging control.
  • Motor Control: Used in low-power motor control applications.

Features:

  • N-Channel MOSFET: Offers fast switching speeds and low on-resistance.
  • Enhancement Mode: Requires a gate voltage to turn on the device.
  • Low On-Resistance (RDS(on)): Minimizes power losses during conduction.
  • Low Gate Charge (Qg): Enables fast switching speeds and reduces switching losses.
  • Small Signal Amplifier: Can be used for amplifying small signals due to its characteristics.
  • Surface Mount Package: Typically available in a small surface-mount package for easy PCB assembly.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) regulations.

Benefits:

  • High Efficiency: Low on-resistance reduces power dissipation and improves efficiency.
  • Fast Switching: Low gate charge enables fast switching speeds, minimizing switching losses.
  • Compact Design: Small package size allows for high-density circuit designs.
  • Simplified Circuit Design: Easy to use in various circuit topologies.
  • Reliable Performance: Robust design ensures stable operation under varying conditions.

Additional Details:

The WNM01N10-3/TR has a drain-source voltage (VDS) rating of 100V and a continuous drain current (ID) rating that depends on the package and operating conditions, usually a few Amperes. Its gate threshold voltage (VGS(th)) is typically a few volts. The on-resistance (RDS(on)) is very low, typically in the milliohm range, minimizing conduction losses. The device is available in a standard surface-mount package such as SOT-23. It operates with a wide range of gate drive voltages, simplifying circuit design.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1278 $50.4810
955+ $0.1049 $100.1795
1,480+ $0.1016 $150.3680
2,035+ $0.0983 $200.0405
2,630+ $0.0951 $250.1130
3,525+ $0.0852 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess