EN
  • EN
  • DE

VESD9N12BA-2/TR

Part No VESD9N12BA-2/TR
Manufacturer Willsemi
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer WILLSEMI
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841981-VESD9N12BA-2/TR
Ultra Librarian 3D Model Ultra Librarian VESD9N12BA-2/TR CAD Model

Description

The VESD9N12BA-2/TR is a Transient Voltage Suppressor (TVS) diode manufactured by Willsemi. TVS diodes are semiconductor devices designed to protect sensitive electronic components from damage caused by transient voltage events such as electrostatic discharge (ESD), electrical fast transients (EFT), and surge events.

Applications

  • ESD Protection: Provides protection against electrostatic discharge in electronic circuits.
  • Data Line Protection: Protects data lines in communication interfaces from voltage transients.
  • I/O Port Protection: Safeguards I/O ports of microcontrollers and other ICs.
  • Automotive Electronics: Used in automotive systems to protect against voltage surges and transients.
  • Consumer Electronics: Protects sensitive components in devices like smartphones, tablets, and laptops.

Features

  • Low Clamping Voltage: Offers a low clamping voltage to minimize stress on protected components.
  • Fast Response Time: Quickly responds to transient events, effectively suppressing voltage spikes.
  • Low Capacitance: Exhibits low capacitance, making it suitable for high-speed data lines.
  • Small Footprint: Available in a compact surface-mount package for space-saving designs.
  • High Surge Capability: Can withstand high surge currents without degradation.

Benefits

  • Enhanced System Reliability: Protects against voltage transients, increasing the overall reliability of the system.
  • Improved Signal Integrity: Low capacitance minimizes signal distortion in high-speed applications.
  • Reduced Board Space: Small footprint allows for denser board layouts.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting sensitive electronic components.
  • Compliance with Standards: Helps systems meet industry standards for ESD and surge immunity.

Additional Details

Consult the official datasheet from Willsemi for comprehensive technical specifications of the VESD9N12BA-2/TR. Key parameters to consider include the reverse standoff voltage, breakdown voltage, clamping voltage, peak pulse current, capacitance, and operating temperature range. TVS diodes are typically connected in parallel with the circuit being protected. Proper PCB layout is essential for optimal ESD protection. The package type (e.g., SOT-23, SOD-323) will be specified in the datasheet along with its dimensions and pin configuration.

The VESD9N12BA-2/TR is particularly suitable for applications requiring robust ESD protection of sensitive electronic circuits, such as in portable devices and automotive electronics where transient voltage events are common.

You May Also Be Interested in

American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess