The RB521C30-2/TR is a Schottky Barrier Diode manufactured by Willsemi. It is designed for applications that require fast switching speed, low forward voltage drop, and efficient rectification.
Applications
- High-frequency switching power supplies
- DC-DC converters
- Reverse polarity protection circuits
- Freewheeling diode in inductive loads
- Voltage clamping
Features
- Low forward voltage drop: Reduces power dissipation and increases efficiency.
- Fast switching speed: Suitable for high-frequency applications.
- Small surface mount package: Enables compact designs and automated assembly.
- High surge current capability: Provides protection against transient voltage spikes.
- Halogen-free and RoHS compliant: Environmentally friendly construction.
Benefits
- Improved energy efficiency: Low forward voltage drop minimizes power loss.
- Enhanced circuit performance: Fast switching speed ensures reliable operation at high frequencies.
- Compact design: Small package size allows for integration into space-constrained applications.
- Increased reliability: High surge current capability protects against voltage transients.
- Environmentally friendly: Halogen-free and RoHS compliant construction reduces environmental impact.
Technical Specifications
The RB521C30-2/TR typically has a maximum repetitive peak reverse voltage of 30V, a maximum average forward rectified current of 1A, and a forward voltage drop of approximately 0.4V at a forward current of 1A. It is commonly packaged in a small surface mount package such as a SOD-123 or similar. Consult the Willsemi datasheet for exact specifications and operating conditions.
The RB521C30-2/TR offers a balance of performance and size, making it suitable for a wide range of applications where efficiency and compactness are critical. Its fast switching speed and low forward voltage drop contribute to improved circuit performance and energy savings. The device is designed to provide reliable operation and protection in demanding electronic environments.