EN
  • EN
  • DE

ESD5471S-2/TR

Part No ESD5471S-2/TR
Manufacturer Willsemi
Catalog Miscellaneous
Description 1-Line, Bi-directional, Transient Voltage Suppressor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer WILLSEMI
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822875-ESD5471S-2/TR
Ultra Librarian 3D Model Ultra Librarian ESD5471S-2/TR CAD Model

Description

The ESD5471S-2/TR is a Transient Voltage Suppressor (TVS) diode manufactured by Willsemi, specifically designed to protect sensitive electronic components from the damaging effects of Electrostatic Discharge (ESD). This device is crucial for ensuring the reliability and longevity of electronic devices by diverting excess voltage away from vulnerable circuits. Its fast response time and low clamping voltage make it an ideal solution for safeguarding against ESD events.

Applications

  • USB Ports: Protecting USB data lines and power lines in various devices.
  • HDMI Ports: Safeguarding HDMI interfaces in televisions, monitors, and other display devices.
  • Ethernet Ports: Providing ESD protection for Ethernet interfaces in networking equipment.
  • Audio Interfaces: Protecting audio input and output lines in audio equipment.
  • Keypads and Buttons: Ensuring the reliable operation of keypads and buttons by preventing ESD damage.

Features

  • Low Clamping Voltage: Limits the maximum voltage seen by protected components during an ESD event.
  • Fast Response Time: Quickly responds to transient voltage surges, minimizing the risk of damage.
  • Low Capacitance: Minimizes signal distortion in high-speed data transmission lines.
  • Small Package Size: Allows for easy integration into compact electronic devices.
  • RoHS Compliant: Meets environmental standards for hazardous substance control.

Benefits

  • Improved Product Reliability: Reduces the likelihood of ESD-related failures, extending product lifespan.
  • Reduced Repair Costs: Minimizes the need for costly repairs and replacements due to ESD damage.
  • Enhanced System Performance: Maintains signal integrity in high-speed applications, ensuring optimal performance.
  • Simplified Design Process: Provides a straightforward ESD protection solution, simplifying circuit design.
  • Compliance with Safety Standards: Helps meet industry safety standards for ESD protection.

Additional Details

The ESD5471S-2/TR features a typical capacitance of approximately 0.4 pF, making it suitable for high-speed data lines where signal integrity is critical. It is designed to withstand multiple ESD strikes without significant degradation in performance. The device is commonly packaged in a DFN (Discrete Flat No-lead) package, which offers excellent thermal performance and minimizes board space. The clamping voltage is typically around 7V, providing robust protection for downstream components. The operating temperature range typically spans from -40°C to +85°C, allowing for reliable operation in diverse environmental conditions. Its low leakage current minimizes power consumption, making it suitable for battery-powered devices. The diode is bi-directional, protecting against both positive and negative ESD events. Furthermore, it meets the IEC 61000-4-2 ESD immunity standard.

You May Also Be Interested in

Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Phoenix Contact
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2,075+ $0.0241 $50.0075
5,055+ $0.0198 $100.0890
7,815+ $0.0192 $150.0480
10,755+ $0.0186 $200.0430
13,890+ $0.0180 $250.0200
18,635+ $0.0161 $300.0235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 2075 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess