EN
  • EN
  • DE

UT-10

Part No UT-10
Manufacturer Willow Technologies Ltd
Catalog Electronic Wholesale
Description Silicone Coated Power Resistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Willow Technologies Ltd
Win Source Part Number 1278374-UT-10
Manufacturer Homepage www.willow.co.uk
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Automation & Process Control
Ultra Librarian 3D Model Ultra Librarian UT-10 CAD Model

Description

The Willow Technologies UT-10 is a negative temperature coefficient (NTC) thermistor designed for temperature sensing and compensation applications. It offers reliable and accurate temperature measurement across a wide range of operating conditions. The UT-10 is characterized by its high sensitivity, small size, and fast response time, making it suitable for various industrial and consumer electronics applications.

Applications

  • Temperature sensing in HVAC systems
  • Temperature compensation in electronic circuits
  • Temperature monitoring in automotive applications
  • Overheat protection in power supplies
  • Temperature measurement in medical devices
  • Battery temperature monitoring

Features

  • Negative temperature coefficient (NTC) thermistor
  • High sensitivity to temperature changes
  • Small size for easy integration
  • Fast response time
  • Wide operating temperature range
  • Excellent long-term stability
  • RoHS compliant

Benefits

  • Accurate and reliable temperature measurement
  • Precise temperature compensation
  • Easy integration into existing circuits
  • Improved system performance through accurate temperature control
  • Protection against overheating and thermal damage
  • Enhanced energy efficiency
  • Cost-effective temperature sensing solution

Additional Details

The UT-10 thermistor's resistance decreases as temperature increases, allowing for precise temperature measurement and control. Its small size enables it to be used in space-constrained applications. The thermistor's fast response time ensures quick and accurate temperature readings, even in rapidly changing thermal environments. The device is designed to operate over a wide temperature range, making it suitable for a variety of applications. The specific resistance value at a reference temperature (e.g., 25°C) and the Beta value (material constant) varies depending on the exact model. Refer to the datasheet for specific electrical characteristics and tolerances. Packaging options may include leaded and surface mount configurations.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess