The WT7542 is a power supply supervisor IC manufactured by Weltrend. It is specifically designed for ATX power supplies, providing comprehensive protection and monitoring functions to ensure stable and safe operation. This IC integrates over-voltage protection (OVP), under-voltage protection (UVP), over-current protection (OCP), and short-circuit protection (SCP). Additionally, it generates a power good (PG) signal to indicate when the power supply's output voltages are within acceptable limits, allowing the system to start reliably.
Applications
- ATX Power Supplies: Widely used in desktop computer power supplies to manage and protect the system from power-related failures.
- Industrial Power Systems: Applicable in industrial power supply units where reliable protection is required.
- Server Power Supplies: Integrated into server power supplies to maintain stability and prevent damage from power issues.
Features
- Over-Voltage Protection (OVP): Protects the +5V, +12V, and +3.3V power rails from excessive voltage levels.
- Under-Voltage Protection (UVP): Prevents the system from operating with low voltage levels, avoiding potential damage.
- Over-Current Protection (OCP): Limits the output current to protect the power supply and connected devices from excessive current.
- Short-Circuit Protection (SCP): Quickly shuts down the power supply in the event of a short circuit, preventing damage to the power supply and connected components.
- Power Good (PG) Signal: Generates a signal to indicate when the power supply's output voltages are stable and within specified limits.
- Remote On/Off Control: Allows the power supply to be remotely turned on and off.
Benefits
- Enhanced System Reliability: Protects the system's components from damage caused by voltage or current fluctuations, increasing overall reliability.
- Improved Power Supply Lifespan: Ensures stable power delivery, extending the power supply's lifespan.
- Prevention of Hardware Failures: OVP, UVP, OCP, and SCP features prevent hardware failures due to power-related problems.
- Simplified Power Supply Design: Integrates multiple protection functions into a single IC, simplifying the design process.
- Compliance with Safety Standards: Helps power supplies meet industry safety and performance standards.
Additional Details
The WT7542 typically operates within specific voltage and temperature ranges, as detailed in its datasheet. External components, such as resistors and capacitors, are often required to set the protection thresholds. The datasheet includes application circuits and guidelines for proper implementation. Weltrend provides comprehensive documentation, including electrical characteristics, timing diagrams, and application notes, to assist in designing reliable and efficient power supplies using this IC. The specific package type and pinout details can be found in the datasheet.