EN
  • EN
  • DE

WT588D

Part No WT588D
Manufacturer Weltrend
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Weltrend
Win Source Part Number 403444-WT588D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WT588D CAD Model

Description

The Weltrend WT588D is a versatile voice and sound effects processor widely used in a variety of interactive electronic devices. This chip is known for its ease of use, low power consumption, and ability to store and playback multiple audio clips, making it suitable for toys, educational tools, and consumer electronics.

Applications:

  • Toys: Talking toys, musical toys, and interactive games.
  • Educational Tools: Language learning devices, educational games, and interactive books.
  • Consumer Electronics: Doorbell systems, alarm systems, and reminder devices.
  • Promotional Items: Sound-embedded advertising displays and talking keychains.
  • Industrial Applications: Voice prompts in machinery and equipment.

Features:

  • Multiple Trigger Modes: Supports various trigger modes, including edge trigger, level trigger, and key trigger.
  • Flexible Memory Organization: Allows users to allocate memory for multiple voice clips of varying lengths.
  • Built-in Amplifier: Includes an integrated amplifier for direct connection to a speaker.
  • Low Power Consumption: Designed for battery-powered applications, minimizing power drain.
  • Easy to Use: Simple programming interface for quick development and implementation.
  • Direct Button Control: Supports direct connection to buttons for immediate playback of pre-recorded messages.

Benefits:

  • Enhanced User Experience: Adds interactive audio features to electronic devices.
  • Reduced Development Time: Simplifies the integration of voice and sound effects into products.
  • Cost-Effective Solution: Provides a complete audio playback solution in a single chip.
  • Increased Product Value: Adds marketable features to consumer electronics and toys.
  • Easy Customization: Enables developers to easily customize audio content to meet specific product requirements.

The WT588D allows developers to quickly and efficiently incorporate voice and sound effects into their designs. With its flexible memory organization, developers can store multiple voice clips of varying lengths. The chip's low power consumption makes it ideal for battery-powered applications. The WT588D can be easily integrated into a wide range of products, from toys and educational tools to consumer electronics and promotional items. The device also supports direct button control, allowing users to trigger pre-recorded messages with the simple press of a button.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Via
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Lowest to $32.5000
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess